Panasonic Rectangular - Board to Board Connectors - AXK8L70125BG AXK8L70125BG

Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 039503-AXK8L70125BG Packaging: Reel - TR Number of Positions: 70 Pitch: 0.016" (0.40mm) Features: Solder Retention Connector Type: Header, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold Mated Stacking Heights: 0.9mm Height Above Board: 0.025" (0.63mm) Mounting: SMD (SMT) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 039503-AXK8L70125BG Packaging: Reel - TR Number of Positions: 70 Pitch: 0.016" (0.40mm) Features: Solder Retention Connector Type: Header, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold Mated Stacking Heights: 0.9mm Height Above Board: 0.025" (0.63mm) Mounting: SMD (SMT) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular - Board to Board Connectors - AXK8L70125BG - 039503-AXK8L70125BG - Win Source Electronics
Laguna Hills, CA, United States
Rectangular - Board to Board Connectors - AXK8L70125BG
039503-AXK8L70125BG
Rectangular - Board to Board Connectors - AXK8L70125BG 039503-AXK8L70125BG
Manufacturer: Panasonic Electric Works Win Source Part Number: 039503-AXK8L70125BG Packaging: Reel - TR Number of Positions: 70 Pitch: 0.016" (0.40mm) Features: Solder Retention Connector Type: Header, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold Mated Stacking Heights: 0.9mm Height Above Board: 0.025" (0.63mm) Mounting: SMD (SMT) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Panasonic Electric Works
Win Source Part Number: 039503-AXK8L70125BG
Packaging: Reel - TR
Number of Positions: 70
Pitch: 0.016" (0.40mm)
Features: Solder Retention
Connector Type: Header, Outer Shroud Contacts
Number of Rows: 2
Contact Finish: Gold
Mated Stacking Heights: 0.9mm
Height Above Board: 0.025" (0.63mm)
Mounting: SMD (SMT)
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
308-AXK8L70125BG
Electronic Connector 308-AXK8L70125BG
Board to Board & Mezzanine Connectors CONN HEADER FPC 70 POS 0.4mm Product overview: AXK8L70125BG from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXK8L70125BG can be used for catalog matching and distributor lookup.

Board to Board & Mezzanine Connectors CONN HEADER FPC 70 POS 0.4mm Product overview: AXK8L70125BG from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXK8L70125BG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
AXK8L70125BG
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) AXK8L70125BG
CONN HDR 70POS SMD GOLD

CONN HDR 70POS SMD GOLD

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 039503-AXK8L70125BG 308-AXK8L70125BG AXK8L70125BG
Product Name Rectangular - Board to Board Connectors - AXK8L70125BG Electronic Connector Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 25 Pins, In-Vacuum, Female Pins - A2378-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
50 Ohm N Connector, N 90° Plug - 190511 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
Backplane Twinax Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board to Board Connector; Coaxial Connector
View Details
Minitek ® - 10075024-F01-18ALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Termination Through Hole
Voltage Rating 650 volts
View Details