Manufacturer: Panasonic
Win Source Part Number: 862790-AXK8L22124BG
Series: F4
Features: 22 Position Connector Header, Outer Shroud Contacts Surface Mount Gold
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 2 (1 Year)
HTSUS: 8536.69.4040
Other Part Number: 255-3169-1, 255-3169-2
Conn Board to Board HDR 22 POS 0.4mm Solder ST SMD T/R Product overview: AXK8L22124BG from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-AXK8L22124BG can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 862790-AXK8L22124BG | 340-AXK8L22124BG |
| Product Name | Rectangular Connectors - AXK8L22124BG | SMD Electronic Connector |
| Connector Type | Rectangular Connectors, Heavy Duty |