Panasonic Rectangular Connectors - AXK8L10124BG AXK8L10124BG

Description
Manufacturer: Panasonic Win Source Part Number: 862789-AXK8L10124BG Series: F4 Features: 10 Position Connector Header, Outer Shroud Contacts Surface Mount Gold Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Other Part Number: 255-3164-2, 255-3164-1
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 862789-AXK8L10124BG Series: F4 Features: 10 Position Connector Header, Outer Shroud Contacts Surface Mount Gold Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Other Part Number: 255-3164-2, 255-3164-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - AXK8L10124BG - 862789-AXK8L10124BG - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - AXK8L10124BG
862789-AXK8L10124BG
Rectangular Connectors - AXK8L10124BG 862789-AXK8L10124BG
Manufacturer: Panasonic Win Source Part Number: 862789-AXK8L10124BG Series: F4 Features: 10 Position Connector Header, Outer Shroud Contacts Surface Mount Gold Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Other Part Number: 255-3164-2, 255-3164-1

Manufacturer: Panasonic
Win Source Part Number: 862789-AXK8L10124BG
Series: F4
Features: 10 Position Connector Header, Outer Shroud Contacts Surface Mount Gold
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Other Part Number: 255-3164-2, 255-3164-1

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
308-AXK8L10124BG
SMD Electronic Connector 308-AXK8L10124BG
Conn Board to Board HDR 10 POS 0.4mm Solder ST SMD T/R Product overview: AXK8L10124BG from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXK8L10124BG can be used for catalog matching and distributor lookup.

Conn Board to Board HDR 10 POS 0.4mm Solder ST SMD T/R Product overview: AXK8L10124BG from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXK8L10124BG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
AXK8L10124BG
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) AXK8L10124BG
CONN HDR 10POS SMD GOLD

CONN HDR 10POS SMD GOLD

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 862789-AXK8L10124BG 308-AXK8L10124BG AXK8L10124BG
Product Name Rectangular Connectors - AXK8L10124BG SMD Electronic Connector Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products