0.4mm Pitch Board-to-Board Header, 50 Pos, 2 Rows, Straight, SMD Product overview: AXK850145WG from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXK850145WG can be used for catalog matching and distributor lookup.
Manufacturer: Panasonic Electric Works
Win Source Part Number: 1021063-AXK850145WG
Packaging: Reel - TR
Number of Positions: 50
Pitch: 0.016" (0.40mm)
Connector Type: Header, Outer Shroud Contacts
Number of Rows: 2
Contact Finish: Gold
Mated Stacking Heights: 1.5mm, 2mm, 2.5mm
Height Above Board: 0.052" (1.32mm)
Mounting: SMD (SMT)
Family Name: AXK
Categories: Connectors, Interconnects
Status: Active
Introduction Date: October 24, 2005
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient
Quantity per package: 1k pcs
CONN HDR 50POS SMD GOLD
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 308-AXK850145WG | 1021063-AXK850145WG | 16M1168 | AXK850145WG |
| Product Name | SMD Electronic Connector | Rectangular Connectors - AXK850145WG | P4(0.4Mm Pitch) Panasonic | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Termination | Solder |