Panasonic Rectangular Connectors - AXK850145WA AXK850145WA

Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 1021062-AXK850145WA Packaging: Reel - TR Number of Positions: 50 Pitch: 0.016" (0.40mm) Connector Type: Header, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold Mated Stacking Heights: 1.5mm, 2mm, 2.5mm Height Above Board: 0.052" (1.32mm) Mounting: SMD (SMT) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 500
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 1021062-AXK850145WA Packaging: Reel - TR Number of Positions: 50 Pitch: 0.016" (0.40mm) Connector Type: Header, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold Mated Stacking Heights: 1.5mm, 2mm, 2.5mm Height Above Board: 0.052" (1.32mm) Mounting: SMD (SMT) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - AXK850145WA - 1021062-AXK850145WA - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - AXK850145WA
1021062-AXK850145WA
Rectangular Connectors - AXK850145WA 1021062-AXK850145WA
Manufacturer: Panasonic Electric Works Win Source Part Number: 1021062-AXK850145WA Packaging: Reel - TR Number of Positions: 50 Pitch: 0.016" (0.40mm) Connector Type: Header, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold Mated Stacking Heights: 1.5mm, 2mm, 2.5mm Height Above Board: 0.052" (1.32mm) Mounting: SMD (SMT) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 500

Manufacturer: Panasonic Electric Works
Win Source Part Number: 1021062-AXK850145WA
Packaging: Reel - TR
Number of Positions: 50
Pitch: 0.016" (0.40mm)
Connector Type: Header, Outer Shroud Contacts
Number of Rows: 2
Contact Finish: Gold
Mated Stacking Heights: 1.5mm, 2mm, 2.5mm
Height Above Board: 0.052" (1.32mm)
Mounting: SMD (SMT)
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 500

Buy Now Datasheet
SMD Electronic Connector - 308-AXK850145WA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Electronic Connector
308-AXK850145WA
SMD Electronic Connector 308-AXK850145WA
CONN HDR 50POS SMD GOLD Product overview: AXK850145WA from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXK850145WA can be used for catalog matching and distributor lookup.

CONN HDR 50POS SMD GOLD Product overview: AXK850145WA from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXK850145WA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
AXK850145WA
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) AXK850145WA
CONN HDR 50POS SMD GOLD

CONN HDR 50POS SMD GOLD

Supplier's Site
P4(0.4Mm Pitch) Panasonic - 79X4717 - Newark, An Avnet Company
Chicago, IL, United States
P4(0.4Mm Pitch) Panasonic
79X4717
P4(0.4Mm Pitch) Panasonic 79X4717
P4(0.4mm pitch)

P4(0.4mm pitch)

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1021062-AXK850145WA 308-AXK850145WA AXK850145WA 79X4717
Product Name Rectangular Connectors - AXK850145WA SMD Electronic Connector Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) P4(0.4Mm Pitch) Panasonic
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Receptacles, Female Sockets - A3219-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Voltage Rating 30 volts
View Details
3 suppliers
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details