Panasonic Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) AXK840245WG

Description
Win Source Part Number: 985291-AXK840245WG Category: Connectors, Interconnects>Rectan gular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Series: P4 Number of Positions: 40 Pitch: 0.016" (0.40mm) Connector Type: Header, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold Package: Tube Mated Stacking Heights: 3mm, 3.5mm Height Above Board: 0.089" (2.26mm) Standard Package: 100 Mounting: SMD (SMT) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: Panasonic Electric Works Other Names: 255-4253-5 Base Product Number: AXK840245
Request a Quote Datasheet
Description
Win Source Part Number: 985291-AXK840245WG Category: Connectors, Interconnects>Rectan gular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Series: P4 Number of Positions: 40 Pitch: 0.016" (0.40mm) Connector Type: Header, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold Package: Tube Mated Stacking Heights: 3mm, 3.5mm Height Above Board: 0.089" (2.26mm) Standard Package: 100 Mounting: SMD (SMT) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: Panasonic Electric Works Other Names: 255-4253-5 Base Product Number: AXK840245
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) - 985291-AXK840245WG - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
985291-AXK840245WG
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 985291-AXK840245WG
Win Source Part Number: 985291-AXK840245WG Category: Connectors, Interconnects>Rectan gular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Series: P4 Number of Positions: 40 Pitch: 0.016" (0.40mm) Connector Type: Header, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold Package: Tube Mated Stacking Heights: 3mm, 3.5mm Height Above Board: 0.089" (2.26mm) Standard Package: 100 Mounting: SMD (SMT) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: Panasonic Electric Works Other Names: 255-4253-5 Base Product Number: AXK840245

Win Source Part Number: 985291-AXK840245WG
Category: Connectors, Interconnects>Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Series: P4
Number of Positions: 40
Pitch: 0.016" (0.40mm)
Connector Type: Header, Outer Shroud Contacts
Number of Rows: 2
Contact Finish: Gold
Package: Tube
Mated Stacking Heights: 3mm, 3.5mm
Height Above Board: 0.089" (2.26mm)
Standard Package: 100
Mounting: SMD (SMT)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Mfr: Panasonic Electric Works
Other Names: 255-4253-5
Base Product Number: AXK840245

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
308-AXK840245WG
SMD Electronic Connector 308-AXK840245WG
Conn Board to Board HDR 40 POS 0.4mm Solder ST SMD T/R Product overview: AXK840245WG from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXK840245WG can be used for catalog matching and distributor lookup.

Conn Board to Board HDR 40 POS 0.4mm Solder ST SMD T/R Product overview: AXK840245WG from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXK840245WG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
AXK840245WG
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) AXK840245WG
CONN HDR 40POS SMD GOLD

CONN HDR 40POS SMD GOLD

Supplier's Site
P4(0.4Mm Pitch) Panasonic - 92T0504 - Newark, An Avnet Company
Chicago, IL, United States
P4(0.4Mm Pitch) Panasonic
92T0504
P4(0.4Mm Pitch) Panasonic 92T0504
P4(0.4mm pitch)

P4(0.4mm pitch)

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 985291-AXK840245WG 308-AXK840245WG AXK840245WG 92T0504
Product Name Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) SMD Electronic Connector Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) P4(0.4Mm Pitch) Panasonic
Connector Type Board to Board Connector; Card Edge Connector; Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Interface Modules - 2084-ADAM-39100-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
SBS ® Silver Plated Primary Power Wire Contacts Standard AWG 8 10mm² - 1339g5-bk - Anderson Power Products
Specs
Current Rating 50.0 to 120.0 amps
Contact Size (AWG) 16 AWG
View Details