Panasonic Circular Connectors - Circular Connectors - Housings - AXK840225WG AXK840225WG

Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1047202-AXK840225WG Packaging: Tape and Reel Pitch: 400 µm Number of Rows: 2 Termination: Solder Number of Contacts: 40 Gender: Male Length: 9.1 mm Housing Material: Polymer Orientation: Straight Contact Plating: Gold Housing Color: Black Contact Resistance: 70 mΩ Number of Pins: 40 Categories: Circular Connectors - Housings Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 3.12 mm Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Max Voltage Rating (AC): 60 V Max Voltage Rating (DC): 6.06 kV Max Current Rating: 5 A
Request a Quote
Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1047202-AXK840225WG Packaging: Tape and Reel Pitch: 400 µm Number of Rows: 2 Termination: Solder Number of Contacts: 40 Gender: Male Length: 9.1 mm Housing Material: Polymer Orientation: Straight Contact Plating: Gold Housing Color: Black Contact Resistance: 70 mΩ Number of Pins: 40 Categories: Circular Connectors - Housings Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 3.12 mm Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Max Voltage Rating (AC): 60 V Max Voltage Rating (DC): 6.06 kV Max Current Rating: 5 A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - Circular Connectors - Housings - AXK840225WG - 1047202-AXK840225WG - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - AXK840225WG
1047202-AXK840225WG
Circular Connectors - Circular Connectors - Housings - AXK840225WG 1047202-AXK840225WG
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1047202-AXK840225WG Packaging: Tape and Reel Pitch: 400 µm Number of Rows: 2 Termination: Solder Number of Contacts: 40 Gender: Male Length: 9.1 mm Housing Material: Polymer Orientation: Straight Contact Plating: Gold Housing Color: Black Contact Resistance: 70 mΩ Number of Pins: 40 Categories: Circular Connectors - Housings Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 3.12 mm Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Max Voltage Rating (AC): 60 V Max Voltage Rating (DC): 6.06 kV Max Current Rating: 5 A

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1047202-AXK840225WG
Packaging: Tape and Reel
Pitch: 400 µm
Number of Rows: 2
Termination: Solder
Number of Contacts: 40
Gender: Male
Length: 9.1 mm
Housing Material: Polymer
Orientation: Straight
Contact Plating: Gold
Housing Color: Black
Contact Resistance: 70 mΩ
Number of Pins: 40
Categories: Circular Connectors - Housings
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 3.12 mm
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Max Voltage Rating (AC): 60 V
Max Voltage Rating (DC): 6.06 kV
Max Current Rating: 5 A

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1047202-AXK840225WG
Product Name Circular Connectors - Circular Connectors - Housings - AXK840225WG
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 336167 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Inner square plug adapter 3/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Mil Spec Circular Connectors - 107489 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector
Gender Male / Plug
Geometry Straight; Straight
View Details
DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details