Panasonic Rectangular Connectors - AXK836145WG AXK836145WG

Description
Manufacturer: Panasonic Win Source Part Number: 862785-AXK836145WG Series: P4 Features: 36 Position Connector Header, Outer Shroud Contacts Surface Mount Gold Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 255-3279-2, 255-3279-1, AXK836145WG-ND
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 862785-AXK836145WG Series: P4 Features: 36 Position Connector Header, Outer Shroud Contacts Surface Mount Gold Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 255-3279-2, 255-3279-1, AXK836145WG-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - AXK836145WG - 862785-AXK836145WG - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - AXK836145WG
862785-AXK836145WG
Rectangular Connectors - AXK836145WG 862785-AXK836145WG
Manufacturer: Panasonic Win Source Part Number: 862785-AXK836145WG Series: P4 Features: 36 Position Connector Header, Outer Shroud Contacts Surface Mount Gold Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 255-3279-2, 255-3279-1, AXK836145WG-ND

Manufacturer: Panasonic
Win Source Part Number: 862785-AXK836145WG
Series: P4
Features: 36 Position Connector Header, Outer Shroud Contacts Surface Mount Gold
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 255-3279-2, 255-3279-1, AXK836145WG-ND

Buy Now Datasheet
Singapore, Singapore
5A 60V Electronic Connector
340-AXK836145WG
5A 60V Electronic Connector 340-AXK836145WG
36 Pos 0.4mm Pitch FPC Header, 5A, 60V, Gold Plated Product overview: AXK836145WG from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 60V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, 60V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-AXK836145WG can be used for catalog matching and distributor lookup.

36 Pos 0.4mm Pitch FPC Header, 5A, 60V, Gold Plated Product overview: AXK836145WG from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 60V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, 60V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-AXK836145WG can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors
Product Number 862785-AXK836145WG 340-AXK836145WG
Product Name Rectangular Connectors - AXK836145WG 5A 60V Electronic Connector
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Pogo Pins SMT -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
CMD Series: High Density PCB Signal Connector -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details