Panasonic Rectangular Connectors - AXK834125WG AXK834125WG

Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 709568-AXK834125WG Packaging: Tape and Reel Number of Positions: 34 Pitch: 0.016" (0.40mm) Mounting Style: SMD Features: Solder Retention Connector Type: Header, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold Mated Stacking Heights: 1.5mm, 2mm, 2.5mm Height Above Board: 0.052" (1.32mm) Categories: Connectors, Interconnects Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 709568-AXK834125WG Packaging: Tape and Reel Number of Positions: 34 Pitch: 0.016" (0.40mm) Mounting Style: SMD Features: Solder Retention Connector Type: Header, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold Mated Stacking Heights: 1.5mm, 2mm, 2.5mm Height Above Board: 0.052" (1.32mm) Categories: Connectors, Interconnects Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - AXK834125WG - 709568-AXK834125WG - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - AXK834125WG
709568-AXK834125WG
Rectangular Connectors - AXK834125WG 709568-AXK834125WG
Manufacturer: Panasonic Electric Works Win Source Part Number: 709568-AXK834125WG Packaging: Tape and Reel Number of Positions: 34 Pitch: 0.016" (0.40mm) Mounting Style: SMD Features: Solder Retention Connector Type: Header, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold Mated Stacking Heights: 1.5mm, 2mm, 2.5mm Height Above Board: 0.052" (1.32mm) Categories: Connectors, Interconnects Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)

Manufacturer: Panasonic Electric Works
Win Source Part Number: 709568-AXK834125WG
Packaging: Tape and Reel
Number of Positions: 34
Pitch: 0.016" (0.40mm)
Mounting Style: SMD
Features: Solder Retention
Connector Type: Header, Outer Shroud Contacts
Number of Rows: 2
Contact Finish: Gold
Mated Stacking Heights: 1.5mm, 2mm, 2.5mm
Height Above Board: 0.052" (1.32mm)
Categories: Connectors, Interconnects
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)

Buy Now
SMD Electronic Connector - 308-AXK834125WG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Electronic Connector
308-AXK834125WG
SMD Electronic Connector 308-AXK834125WG
Conn Board to Board HDR 34 POS 0.4mm Solder ST SMD T/R Product overview: AXK834125WG from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXK834125WG can be used for catalog matching and distributor lookup.

Conn Board to Board HDR 34 POS 0.4mm Solder ST SMD T/R Product overview: AXK834125WG from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXK834125WG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
AXK834125WG
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) AXK834125WG
CONN HDR 34POS SMD GOLD

CONN HDR 34POS SMD GOLD

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 709568-AXK834125WG 308-AXK834125WG AXK834125WG
Product Name Rectangular Connectors - AXK834125WG SMD Electronic Connector Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Type-N Coaxial Connector, Air-side, 500 Volts, 3 Amps - A0675-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 500 volts
Current Rating 3.0 amps
View Details
Interconnect Input/Output Connectors - Dsub 3 Row Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; D-Sub Connector
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
OBD Female 4pin connected to banana plugs - QLC16023 - QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details