Panasonic Electronic Connector AXK830145WG

Description
30 Pos 0.4mm Pitch Board-to-Board Header, Straight, SMT, Gold Product overview: AXK830145WG from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXK830145WG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
30 Pos 0.4mm Pitch Board-to-Board Header, Straight, SMT, Gold Product overview: AXK830145WG from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXK830145WG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
308-AXK830145WG
Electronic Connector 308-AXK830145WG
30 Pos 0.4mm Pitch Board-to-Board Header, Straight, SMT, Gold Product overview: AXK830145WG from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXK830145WG can be used for catalog matching and distributor lookup.

30 Pos 0.4mm Pitch Board-to-Board Header, Straight, SMT, Gold Product overview: AXK830145WG from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXK830145WG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - AXK830145WG - 1021055-AXK830145WG - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - AXK830145WG
1021055-AXK830145WG
Rectangular Connectors - AXK830145WG 1021055-AXK830145WG
Manufacturer: Panasonic Electric Works Win Source Part Number: 1021055-AXK830145WG Packaging: Reel - TR Number of Positions: 30 Pitch: 0.016" (0.40mm) Connector Type: Header, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold Mated Stacking Heights: 1.5mm, 2mm, 2.5mm Height Above Board: 0.052" (1.32mm) Mounting: SMD (SMT) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Panasonic Electric Works
Win Source Part Number: 1021055-AXK830145WG
Packaging: Reel - TR
Number of Positions: 30
Pitch: 0.016" (0.40mm)
Connector Type: Header, Outer Shroud Contacts
Number of Rows: 2
Contact Finish: Gold
Mated Stacking Heights: 1.5mm, 2mm, 2.5mm
Height Above Board: 0.052" (1.32mm)
Mounting: SMD (SMT)
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
AXK830145WG
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) AXK830145WG
CONN HDR 30POS SMD GOLD

CONN HDR 30POS SMD GOLD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 308-AXK830145WG 1021055-AXK830145WG AXK830145WG
Product Name Electronic Connector Rectangular Connectors - AXK830145WG Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1427-1-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Connector - 7 Pin Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details