Panasonic Rectangular Connectors - AXK830125 AXK830125

Description
Manufacturer: Panasonic Win Source Part Number: 709567-AXK830125 Manufacturer Homepage: www.panasonic.com/in dustrial Reference case: AXK8301 Reference Date Code: 06+ Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Panasonic Win Source Part Number: 709567-AXK830125 Manufacturer Homepage: www.panasonic.com/in dustrial Reference case: AXK8301 Reference Date Code: 06+ Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - AXK830125 - 709567-AXK830125 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - AXK830125
709567-AXK830125
Rectangular Connectors - AXK830125 709567-AXK830125
Manufacturer: Panasonic Win Source Part Number: 709567-AXK830125 Manufacturer Homepage: www.panasonic.com/in dustrial Reference case: AXK8301 Reference Date Code: 06+ Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Panasonic
Win Source Part Number: 709567-AXK830125
Manufacturer Homepage: www.panasonic.com/industrial
Reference case: AXK8301
Reference Date Code: 06+
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
Electronic Connector
340-AXK830125
Electronic Connector 340-AXK830125
Product overview: AXK830125 from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-AXK830125 can be used for catalog matching and distributor lookup.

Product overview: AXK830125 from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-AXK830125 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors
Product Number 709567-AXK830125 340-AXK830125
Product Name Rectangular Connectors - AXK830125 Electronic Connector
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

TNC Female Connector - 8917 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
128 Position Hermetic Bulkhead Connector - 24260 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
BNC (F) St. Connector for RG316 Cable - ET-BFS-4 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Termination Crimp
View Details