Panasonic SMD Electronic Connector AXK824145WG

Description
24 Pos 0.4mm Board-to-Board Header, Solder ST SMD Product overview: AXK824145WG from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXK824145WG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
24 Pos 0.4mm Board-to-Board Header, Solder ST SMD Product overview: AXK824145WG from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXK824145WG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Electronic Connector
308-AXK824145WG
SMD Electronic Connector 308-AXK824145WG
24 Pos 0.4mm Board-to-Board Header, Solder ST SMD Product overview: AXK824145WG from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXK824145WG can be used for catalog matching and distributor lookup.

24 Pos 0.4mm Board-to-Board Header, Solder ST SMD Product overview: AXK824145WG from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXK824145WG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - AXK824145WG - 1021051-AXK824145WG - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - AXK824145WG
1021051-AXK824145WG
Rectangular Connectors - AXK824145WG 1021051-AXK824145WG
Manufacturer: Panasonic Electric Works Win Source Part Number: 1021051-AXK824145WG Packaging: Reel - TR Number of Positions: 24 Pitch: 0.016" (0.40mm) Connector Type: Header, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold Mated Stacking Heights: 1.5mm, 2mm, 2.5mm Height Above Board: 0.052" (1.32mm) Mounting: SMD (SMT) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Panasonic Electric Works
Win Source Part Number: 1021051-AXK824145WG
Packaging: Reel - TR
Number of Positions: 24
Pitch: 0.016" (0.40mm)
Connector Type: Header, Outer Shroud Contacts
Number of Rows: 2
Contact Finish: Gold
Mated Stacking Heights: 1.5mm, 2mm, 2.5mm
Height Above Board: 0.052" (1.32mm)
Mounting: SMD (SMT)
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
AXK824145WG
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) AXK824145WG
CONN HDR 24POS SMD GOLD

CONN HDR 24POS SMD GOLD

Supplier's Site
P4(0.4Mm Pitch) Rohs Compliant Panasonic - 11N3796 - Newark, An Avnet Company
Chicago, IL, United States
P4(0.4Mm Pitch) Rohs Compliant Panasonic
11N3796
P4(0.4Mm Pitch) Rohs Compliant Panasonic 11N3796
P4(0.4mm pitch) RoHS Compliant: Yes

P4(0.4mm pitch) RoHS Compliant: Yes

Supplier's Site
Connector, Header, 24 Position, 2Row; Mezzanine Connector Type Panasonic - 97W8064 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 24 Position, 2Row; Mezzanine Connector Type Panasonic
97W8064
Connector, Header, 24 Position, 2Row; Mezzanine Connector Type Panasonic 97W8064
CONNECTOR, HEADER, 24 POSITION, 2ROW; Mezzanine Connector Type:Header; Pitch Spacing:0.4mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Connector Mounting:Surface Mount; Contact Material:Copper; Product Range:P4 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 24 POSITION, 2ROW; Mezzanine Connector Type:Header; Pitch Spacing:0.4mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Connector Mounting:Surface Mount; Contact Material:Copper; Product Range:P4 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 308-AXK824145WG 1021051-AXK824145WG AXK824145WG 11N3796 97W8064
Product Name SMD Electronic Connector Rectangular Connectors - AXK824145WG Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) P4(0.4Mm Pitch) Rohs Compliant Panasonic Connector, Header, 24 Position, 2Row; Mezzanine Connector Type Panasonic
Gender Male / Plug
Termination Solder
Voltage Rating 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

Interface Modules - 2084-ADAM-3962-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
Powerpole ® 15-45 Standard Housings Black - 1327G6-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers