Panasonic Rectangular Connectors - AXK814145WG AXK814145WG

Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 1021046-AXK814145WG Packaging: Reel - TR Number of Positions: 14 Pitch: 0.016" (0.40mm) Connector Type: Header, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold Mated Stacking Heights: 1.5mm, 2mm, 2.5mm Height Above Board: 0.052" (1.32mm) Mounting: SMD (SMT) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 1021046-AXK814145WG Packaging: Reel - TR Number of Positions: 14 Pitch: 0.016" (0.40mm) Connector Type: Header, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold Mated Stacking Heights: 1.5mm, 2mm, 2.5mm Height Above Board: 0.052" (1.32mm) Mounting: SMD (SMT) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - AXK814145WG - 1021046-AXK814145WG - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - AXK814145WG
1021046-AXK814145WG
Rectangular Connectors - AXK814145WG 1021046-AXK814145WG
Manufacturer: Panasonic Electric Works Win Source Part Number: 1021046-AXK814145WG Packaging: Reel - TR Number of Positions: 14 Pitch: 0.016" (0.40mm) Connector Type: Header, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold Mated Stacking Heights: 1.5mm, 2mm, 2.5mm Height Above Board: 0.052" (1.32mm) Mounting: SMD (SMT) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Panasonic Electric Works
Win Source Part Number: 1021046-AXK814145WG
Packaging: Reel - TR
Number of Positions: 14
Pitch: 0.016" (0.40mm)
Connector Type: Header, Outer Shroud Contacts
Number of Rows: 2
Contact Finish: Gold
Mated Stacking Heights: 1.5mm, 2mm, 2.5mm
Height Above Board: 0.052" (1.32mm)
Mounting: SMD (SMT)
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
308-AXK814145WG
Electronic Connector 308-AXK814145WG
0.4mm Pitch Board-to-Board Header, 14 Pos, 2 Rows, Straight, SMT Product overview: AXK814145WG from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXK814145WG can be used for catalog matching and distributor lookup.

0.4mm Pitch Board-to-Board Header, 14 Pos, 2 Rows, Straight, SMT Product overview: AXK814145WG from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXK814145WG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Board to Board & Mezzanine Connectors CONN HEADER FPC 14 POS 0.4mm - 590-AXK814145WG - Utmel Electronic Limited
Hong Kong, China
Board to Board & Mezzanine Connectors CONN HEADER FPC 14 POS 0.4mm
590-AXK814145WG
Board to Board & Mezzanine Connectors CONN HEADER FPC 14 POS 0.4mm 590-AXK814145WG
Board to Board & Mezzanine Connectors CONN HEADER FPC 14 POS 0.4mm

Board to Board & Mezzanine Connectors CONN HEADER FPC 14 POS 0.4mm

Supplier's Site
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
AXK814145WG
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) AXK814145WG
CONN HDR 14POS SMD GOLD

CONN HDR 14POS SMD GOLD

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1021046-AXK814145WG 308-AXK814145WG 590-AXK814145WG AXK814145WG
Product Name Rectangular Connectors - AXK814145WG Electronic Connector Board to Board & Mezzanine Connectors CONN HEADER FPC 14 POS 0.4mm Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Rectangular Connectors, Heavy Duty Board to Board Connector Rectangular Connectors, Heavy Duty
Mounting SMD (SMT) Surface Mount
Gender Male / Plug
Termination Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products

Video Display Connectors Series - IEEE 1394 Connectors - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector; IEEE 1394 Connectors, FireWire
Gender Female / Jack
Geometry Right Angle
View Details
Industrial Circular Connectors - 335893 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details