Panasonic Rectangular - Board to Board Connectors - AXK7L80223G AXK7L80223G

Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 134871-AXK7L80223G Packaging: Reel - TR Number of Positions: 80 Pitch: 0.016" (0.40mm) Features: Solder Retention Connector Type: Socket, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Mated Stacking Heights: 0.9mm Height Above Board: 0.034" (0.86mm) Mounting: SMD (SMT) Categories: Connectors, Interconnects Status: Obsolete(EOL) Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 134871-AXK7L80223G Packaging: Reel - TR Number of Positions: 80 Pitch: 0.016" (0.40mm) Features: Solder Retention Connector Type: Socket, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Mated Stacking Heights: 0.9mm Height Above Board: 0.034" (0.86mm) Mounting: SMD (SMT) Categories: Connectors, Interconnects Status: Obsolete(EOL) Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular - Board to Board Connectors - AXK7L80223G - 134871-AXK7L80223G - Win Source Electronics
Laguna Hills, CA, United States
Rectangular - Board to Board Connectors - AXK7L80223G
134871-AXK7L80223G
Rectangular - Board to Board Connectors - AXK7L80223G 134871-AXK7L80223G
Manufacturer: Panasonic Electric Works Win Source Part Number: 134871-AXK7L80223G Packaging: Reel - TR Number of Positions: 80 Pitch: 0.016" (0.40mm) Features: Solder Retention Connector Type: Socket, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Mated Stacking Heights: 0.9mm Height Above Board: 0.034" (0.86mm) Mounting: SMD (SMT) Categories: Connectors, Interconnects Status: Obsolete(EOL) Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Panasonic Electric Works
Win Source Part Number: 134871-AXK7L80223G
Packaging: Reel - TR
Number of Positions: 80
Pitch: 0.016" (0.40mm)
Features: Solder Retention
Connector Type: Socket, Center Strip Contacts
Number of Rows: 2
Contact Finish: Gold
Mated Stacking Heights: 0.9mm
Height Above Board: 0.034" (0.86mm)
Mounting: SMD (SMT)
Categories: Connectors, Interconnects
Status: Obsolete(EOL)
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
308-AXK7L80223G
SMD Electronic Connector 308-AXK7L80223G
Conn Board to Board SKT 80 POS 0.4mm Solder ST SMD Reel Product overview: AXK7L80223G from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXK7L80223G can be used for catalog matching and distributor lookup.

Conn Board to Board SKT 80 POS 0.4mm Solder ST SMD Reel Product overview: AXK7L80223G from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXK7L80223G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
AXK7L80223G
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) AXK7L80223G
CONN SOCKET 80POS SMD GOLD

CONN SOCKET 80POS SMD GOLD

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 134871-AXK7L80223G 308-AXK7L80223G AXK7L80223G
Product Name Rectangular - Board to Board Connectors - AXK7L80223G SMD Electronic Connector Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 50 Pins, In-Vacuum, Male Pins - A2379-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
HPH Series: High Density Signal PCB Connector -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details