Panasonic Rectangular Connectors - AXK7L66223G AXK7L66223G

Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 1021041-AXK7L66223G Packaging: Reel - TR Number of Positions: 66 Pitch: 0.016" (0.40mm) Features: Solder Retention Connector Type: Socket, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Mated Stacking Heights: 0.9mm Height Above Board: 0.034" (0.86mm) Mounting: SMD (SMT) Categories: Connectors, Interconnects Status: Obsolete(EOL) Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 1021041-AXK7L66223G Packaging: Reel - TR Number of Positions: 66 Pitch: 0.016" (0.40mm) Features: Solder Retention Connector Type: Socket, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Mated Stacking Heights: 0.9mm Height Above Board: 0.034" (0.86mm) Mounting: SMD (SMT) Categories: Connectors, Interconnects Status: Obsolete(EOL) Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - AXK7L66223G - 1021041-AXK7L66223G - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - AXK7L66223G
1021041-AXK7L66223G
Rectangular Connectors - AXK7L66223G 1021041-AXK7L66223G
Manufacturer: Panasonic Electric Works Win Source Part Number: 1021041-AXK7L66223G Packaging: Reel - TR Number of Positions: 66 Pitch: 0.016" (0.40mm) Features: Solder Retention Connector Type: Socket, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Mated Stacking Heights: 0.9mm Height Above Board: 0.034" (0.86mm) Mounting: SMD (SMT) Categories: Connectors, Interconnects Status: Obsolete(EOL) Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electric Works
Win Source Part Number: 1021041-AXK7L66223G
Packaging: Reel - TR
Number of Positions: 66
Pitch: 0.016" (0.40mm)
Features: Solder Retention
Connector Type: Socket, Center Strip Contacts
Number of Rows: 2
Contact Finish: Gold
Mated Stacking Heights: 0.9mm
Height Above Board: 0.034" (0.86mm)
Mounting: SMD (SMT)
Categories: Connectors, Interconnects
Status: Obsolete(EOL)
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
308-AXK7L66223G
SMD Electronic Connector 308-AXK7L66223G
Conn Board to Board SKT 66 POS 0.4mm Solder ST SMD Reel Product overview: AXK7L66223G from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXK7L66223G can be used for catalog matching and distributor lookup.

Conn Board to Board SKT 66 POS 0.4mm Solder ST SMD Reel Product overview: AXK7L66223G from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXK7L66223G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
AXK7L66223G
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) AXK7L66223G
CONN SOCKET 66POS SMD GOLD

CONN SOCKET 66POS SMD GOLD

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1021041-AXK7L66223G 308-AXK7L66223G AXK7L66223G
Product Name Rectangular Connectors - AXK7L66223G SMD Electronic Connector Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Connector, N Straight Plug - 190110 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
MIL-DTL-24308 (D-Sub) -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
View Details
Chameleon - 026-6A03-GKB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details