Panasonic Electronic Connector AXK7L50227G

Description
Board to Board & Mezzanine Connectors CONN SOCKET FPC 50 POS 0.4mm Product overview: AXK7L50227G from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXK7L50227G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Board to Board & Mezzanine Connectors CONN SOCKET FPC 50 POS 0.4mm Product overview: AXK7L50227G from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXK7L50227G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
308-AXK7L50227G
Electronic Connector 308-AXK7L50227G
Board to Board & Mezzanine Connectors CONN SOCKET FPC 50 POS 0.4mm Product overview: AXK7L50227G from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXK7L50227G can be used for catalog matching and distributor lookup.

Board to Board & Mezzanine Connectors CONN SOCKET FPC 50 POS 0.4mm Product overview: AXK7L50227G from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXK7L50227G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular - Board to Board Connectors - AXK7L50227G - 048655-AXK7L50227G - Win Source Electronics
Laguna Hills, CA, United States
Rectangular - Board to Board Connectors - AXK7L50227G
048655-AXK7L50227G
Rectangular - Board to Board Connectors - AXK7L50227G 048655-AXK7L50227G
Manufacturer: Panasonic Electric Works Win Source Part Number: 048655-AXK7L50227G Packaging: Reel - TR Number of Positions: 50 Pitch: 0.016" (0.40mm) Features: Solder Retention Connector Type: Socket, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Mated Stacking Heights: 0.9mm Height Above Board: 0.034" (0.86mm) Mounting: SMD (SMT) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient

Manufacturer: Panasonic Electric Works
Win Source Part Number: 048655-AXK7L50227G
Packaging: Reel - TR
Number of Positions: 50
Pitch: 0.016" (0.40mm)
Features: Solder Retention
Connector Type: Socket, Center Strip Contacts
Number of Rows: 2
Contact Finish: Gold
Mated Stacking Heights: 0.9mm
Height Above Board: 0.034" (0.86mm)
Mounting: SMD (SMT)
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
AXK7L50227G
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) AXK7L50227G
CONN SOCKET 50POS SMD GOLD

CONN SOCKET 50POS SMD GOLD

Supplier's Site
Board to Board & Mezzanine Connectors CONN SOCKET FPC 50 POS 0.4mm - 590-AXK7L50227G - Utmel Electronic Limited
Hong Kong, China
Board to Board & Mezzanine Connectors CONN SOCKET FPC 50 POS 0.4mm
590-AXK7L50227G
Board to Board & Mezzanine Connectors CONN SOCKET FPC 50 POS 0.4mm 590-AXK7L50227G
Board to Board & Mezzanine Connectors CONN SOCKET FPC 50 POS 0.4mm

Board to Board & Mezzanine Connectors CONN SOCKET FPC 50 POS 0.4mm

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 308-AXK7L50227G 048655-AXK7L50227G AXK7L50227G 590-AXK7L50227G
Product Name Electronic Connector Rectangular - Board to Board Connectors - AXK7L50227G Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Board to Board & Mezzanine Connectors CONN SOCKET FPC 50 POS 0.4mm
Termination Solder Solder
Voltage Rating 60 volts 60 volts
Current Rating 0.3 amps 0.3 amps
Unlock Full Specs
to access all available technical data

Similar Products

ZS4000-2103 | EMC power coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Transducer Receptacles - PT1H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details