Manufacturer: Panasonic Electric Works
Win Source Part Number: 048650-AXK7L20223G
Packaging: Reel - TR
Number of Positions: 20
Pitch: 0.016" (0.40mm)
Features: Solder Retention
Connector Type: Socket, Center Strip Contacts
Number of Rows: 2
Contact Finish: Gold
Mated Stacking Heights: 0.9mm
Height Above Board: 0.034" (0.86mm)
Mounting: SMD (SMT)
Categories: Connectors, Interconnects
Status: Obsolete(EOL)
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Sufficient
0.4mm Pitch 20 Pos 2 Row Female Header, Straight, SMD, Gold Plated Product overview: AXK7L20223G from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXK7L20223G can be used for catalog matching and distributor lookup.
Conn Board to Board RCP 20 POS 0.4mm Solder ST SMD Carton
FFC/FPC CONNECTOR, 20 CONTACT(S), 2 ROW(S), FEMALE, STRAIGHT, SURFACE MOUNT TERMINAL, SOCKET
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 048650-AXK7L20223G | 308-AXK7L20223G | 590-AXK7L20223G | 09AK0260 |
| Product Name | Rectangular - Board to Board Connectors - AXK7L20223G | SMD Electronic Connector | Conn Board to Board RCP 20 POS 0.4mm Solder ST SMD Carton | Ffc/fpc Connector, 20 Contact(S), 2 Row(S), Female, Straight, Surface Mount Terminal, Socket Panasonic Electronic Components |
| Connector Type | Board to Board Connector; Rectangular Connectors, Heavy Duty | Board to Board Connector | ||
| Mounting | SMD (SMT) | Surface Mount | ||
| Gender | Female / Jack | |||
| Termination | Solder | Solder |