Panasonic Rectangular Connectors - AXK7L12223G AXK7L12223G

Description
Manufacturer: Panasonic Win Source Part Number: 862782-AXK7L12223G Series: F4 Features: 12 Position Connector Socket, Center Strip Contacts Surface Mount Gold Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 2 (1 Year) HTSUS: 8536.69.4040 Other Part Number: 255-3145-2, 255-3145-1
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 862782-AXK7L12223G Series: F4 Features: 12 Position Connector Socket, Center Strip Contacts Surface Mount Gold Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 2 (1 Year) HTSUS: 8536.69.4040 Other Part Number: 255-3145-2, 255-3145-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - AXK7L12223G - 862782-AXK7L12223G - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - AXK7L12223G
862782-AXK7L12223G
Rectangular Connectors - AXK7L12223G 862782-AXK7L12223G
Manufacturer: Panasonic Win Source Part Number: 862782-AXK7L12223G Series: F4 Features: 12 Position Connector Socket, Center Strip Contacts Surface Mount Gold Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 2 (1 Year) HTSUS: 8536.69.4040 Other Part Number: 255-3145-2, 255-3145-1

Manufacturer: Panasonic
Win Source Part Number: 862782-AXK7L12223G
Series: F4
Features: 12 Position Connector Socket, Center Strip Contacts Surface Mount Gold
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 2 (1 Year)
HTSUS: 8536.69.4040
Other Part Number: 255-3145-2, 255-3145-1

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
340-AXK7L12223G
SMD Electronic Connector 340-AXK7L12223G
Conn Board to Board SKT 12 POS 0.4mm Solder ST SMD Reel Product overview: AXK7L12223G from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-AXK7L12223G can be used for catalog matching and distributor lookup.

Conn Board to Board SKT 12 POS 0.4mm Solder ST SMD Reel Product overview: AXK7L12223G from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-AXK7L12223G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors
Product Number 862782-AXK7L12223G 340-AXK7L12223G
Product Name Rectangular Connectors - AXK7L12223G SMD Electronic Connector
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 5 Pin Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Transducer Receptacles - PT02H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details