Panasonic Rectangular Connectors - AXK780247A AXK780247A

Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 1021026-AXK780247A Packaging: Bulk Number of Positions: 80 Pitch: 0.016" (0.40mm) Connector Type: Socket, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Mated Stacking Heights: 2mm Height Above Board: 0.076" (1.92mm) Mounting: SMD (SMT) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 500
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 1021026-AXK780247A Packaging: Bulk Number of Positions: 80 Pitch: 0.016" (0.40mm) Connector Type: Socket, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Mated Stacking Heights: 2mm Height Above Board: 0.076" (1.92mm) Mounting: SMD (SMT) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - AXK780247A - 1021026-AXK780247A - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - AXK780247A
1021026-AXK780247A
Rectangular Connectors - AXK780247A 1021026-AXK780247A
Manufacturer: Panasonic Electric Works Win Source Part Number: 1021026-AXK780247A Packaging: Bulk Number of Positions: 80 Pitch: 0.016" (0.40mm) Connector Type: Socket, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Mated Stacking Heights: 2mm Height Above Board: 0.076" (1.92mm) Mounting: SMD (SMT) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 500

Manufacturer: Panasonic Electric Works
Win Source Part Number: 1021026-AXK780247A
Packaging: Bulk
Number of Positions: 80
Pitch: 0.016" (0.40mm)
Connector Type: Socket, Center Strip Contacts
Number of Rows: 2
Contact Finish: Gold
Mated Stacking Heights: 2mm
Height Above Board: 0.076" (1.92mm)
Mounting: SMD (SMT)
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 500

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
308-AXK780247A
SMD Electronic Connector 308-AXK780247A
CONN SOCKET 80POS SMD GOLD Product overview: AXK780247A from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXK780247A can be used for catalog matching and distributor lookup.

CONN SOCKET 80POS SMD GOLD Product overview: AXK780247A from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXK780247A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
AXK780247A
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) AXK780247A
CONN SOCKET 80POS SMD GOLD

CONN SOCKET 80POS SMD GOLD

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1021026-AXK780247A 308-AXK780247A AXK780247A
Product Name Rectangular Connectors - AXK780247A SMD Electronic Connector Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 336167 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Outer square plug adapter 3/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details