Conn Board to Board SKT 70 POS 0.4mm Solder ST SMD T/R Product overview: AXK770247G from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXK770247G can be used for catalog matching and distributor lookup.
Win Source Part Number: 1152380-AXK770247G
Category: Connectors, Interconnects>Rectan
Series: P4
Number of Positions: 70
Pitch: 0.016" (0.40mm)
Connector Type: Socket, Center Strip, Outer Edge Contacts
Number of Rows: 2
Contact Finish: Gold
Package: Tape & Reel (TR)
Mated Stacking Heights: 2mm
Height Above Board: 0.076" (1.92mm)
Standard Package: 1,000
Mounting: SMD (SMT)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Mfr: Panasonic Electric Works
Base Product Number: AXK770
CONN SOCKET 70POS SMD GOLD
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 308-AXK770247G | 1152380-AXK770247G | AXK770247G |
| Product Name | SMD Electronic Connector | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Gender | Female / Jack | ||
| Termination | Solder | ||
| Voltage Rating | 60 volts |