Panasonic SMD Electronic Connector AXK760347GA

Description
CONN SOCKET 60POS SMD GOLD Product overview: AXK760347GA from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXK760347GA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN SOCKET 60POS SMD GOLD Product overview: AXK760347GA from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXK760347GA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD Electronic Connector - 308-AXK760347GA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Electronic Connector
308-AXK760347GA
SMD Electronic Connector 308-AXK760347GA
CONN SOCKET 60POS SMD GOLD Product overview: AXK760347GA from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXK760347GA can be used for catalog matching and distributor lookup.

CONN SOCKET 60POS SMD GOLD Product overview: AXK760347GA from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXK760347GA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - AXK760347GA - 862781-AXK760347GA - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - AXK760347GA
862781-AXK760347GA
Rectangular Connectors - AXK760347GA 862781-AXK760347GA
Manufacturer: Panasonic Win Source Part Number: 862781-AXK760347GA Series: P4 Features: 60 Position Connector Socket, Center Strip Contacts Surface Mount Gold Package: Strip Mounting: Surface Mount Family Name: AXK760347 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8536.69.4040

Manufacturer: Panasonic
Win Source Part Number: 862781-AXK760347GA
Series: P4
Features: 60 Position Connector Socket, Center Strip Contacts Surface Mount Gold
Package: Strip
Mounting: Surface Mount
Family Name: AXK760347
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 8536.69.4040

Buy Now Datasheet
CONN SOCKET BRD/BRD .4MM 60POS - 590-AXK760347GA - Utmel Electronic Limited
Hong Kong, China
CONN SOCKET BRD/BRD .4MM 60POS
590-AXK760347GA
CONN SOCKET BRD/BRD .4MM 60POS 590-AXK760347GA
CONN SOCKET BRD/BRD .4MM 60POS

CONN SOCKET BRD/BRD .4MM 60POS

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 308-AXK760347GA 862781-AXK760347GA 590-AXK760347GA
Product Name SMD Electronic Connector Rectangular Connectors - AXK760347GA CONN SOCKET BRD/BRD .4MM 60POS
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-MG-086-3 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Schaltbau NF04 - Miniature connector -  - Schaltbau GmbH
Specs
Voltage Rating 12 volts
Current Rating 3.0 amps
View Details
Powerpole ® 15-45 Retaining Pins 2 Block High - 110G17 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers