Panasonic Rectangular Connectors - AXK760247G AXK760247G

Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 1021023-AXK760247G Packaging: Reel - TR Number of Positions: 60 Pitch: 0.016" (0.40mm) Connector Type: Socket, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Mated Stacking Heights: 2mm Height Above Board: 0.076" (1.92mm) Mounting: SMD (SMT) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 1021023-AXK760247G Packaging: Reel - TR Number of Positions: 60 Pitch: 0.016" (0.40mm) Connector Type: Socket, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Mated Stacking Heights: 2mm Height Above Board: 0.076" (1.92mm) Mounting: SMD (SMT) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - AXK760247G - 1021023-AXK760247G - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - AXK760247G
1021023-AXK760247G
Rectangular Connectors - AXK760247G 1021023-AXK760247G
Manufacturer: Panasonic Electric Works Win Source Part Number: 1021023-AXK760247G Packaging: Reel - TR Number of Positions: 60 Pitch: 0.016" (0.40mm) Connector Type: Socket, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Mated Stacking Heights: 2mm Height Above Board: 0.076" (1.92mm) Mounting: SMD (SMT) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs

Manufacturer: Panasonic Electric Works
Win Source Part Number: 1021023-AXK760247G
Packaging: Reel - TR
Number of Positions: 60
Pitch: 0.016" (0.40mm)
Connector Type: Socket, Center Strip Contacts
Number of Rows: 2
Contact Finish: Gold
Mated Stacking Heights: 2mm
Height Above Board: 0.076" (1.92mm)
Mounting: SMD (SMT)
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs

Buy Now Datasheet
Singapore, Singapore
SMD 60V 5A Electronic Connector
308-AXK760247G
SMD 60V 5A Electronic Connector 308-AXK760247G
60 Pos 0.4mm Pitch Board-to-Board Header, 60V, 5A, Gold, SMD Product overview: AXK760247G from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 60V, 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 60V, 5A, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXK760247G can be used for catalog matching and distributor lookup.

60 Pos 0.4mm Pitch Board-to-Board Header, 60V, 5A, Gold, SMD Product overview: AXK760247G from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 60V, 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 60V, 5A, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXK760247G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
AXK760247G
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) AXK760247G
CONN SOCKET 60POS SMD GOLD

CONN SOCKET 60POS SMD GOLD

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1021023-AXK760247G 308-AXK760247G AXK760247G
Product Name Rectangular Connectors - AXK760247G SMD 60V 5A Electronic Connector Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Hybrid Power Straight Press Fit Type Edge Card Connector - 80306-2A1S24P111ACB30PA - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
BPC Series: Hermetic Backpotted Connector -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
50 Ohm BNC Bulkhead Jack - 111202 - PIC Wire & Cable
Specs
Mounting Bulkhead
View Details