Panasonic Circular Connectors - Circular Connectors - Housings - AXK750527GJ AXK750527GJ

Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 958545-AXK750527GJ Pitch: 400 µm Number of Rows: 2 Termination: Solder Number of Contacts: 50 Gender: Female Contact Plating: Gold Categories: Circular Connectors - Housings Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage RoHS: Compliant Radiation Hardening: No
Request a Quote
Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 958545-AXK750527GJ Pitch: 400 µm Number of Rows: 2 Termination: Solder Number of Contacts: 50 Gender: Female Contact Plating: Gold Categories: Circular Connectors - Housings Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage RoHS: Compliant Radiation Hardening: No
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - Circular Connectors - Housings - AXK750527GJ - 958545-AXK750527GJ - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - AXK750527GJ
958545-AXK750527GJ
Circular Connectors - Circular Connectors - Housings - AXK750527GJ 958545-AXK750527GJ
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 958545-AXK750527GJ Pitch: 400 µm Number of Rows: 2 Termination: Solder Number of Contacts: 50 Gender: Female Contact Plating: Gold Categories: Circular Connectors - Housings Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage RoHS: Compliant Radiation Hardening: No

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 958545-AXK750527GJ
Pitch: 400 µm
Number of Rows: 2
Termination: Solder
Number of Contacts: 50
Gender: Female
Contact Plating: Gold
Categories: Circular Connectors - Housings
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Radiation Hardening: No

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 958545-AXK750527GJ
Product Name Circular Connectors - Circular Connectors - Housings - AXK750527GJ
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Z1000 | Fiber-optic connector for Bus Coupler BK2xxx (Lightbus) -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Circular Connector Contacts - 1508-097-0185-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 18 to 24 AWG
View Details
Connector - SMT Pogo Pin 6mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details