0.4mm Pitch 50 Pos 2 Row Female Header, SMT, 5A, 60V Product overview: AXK750347G from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 60V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, 60V, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXK750347G can be used for catalog matching and distributor lookup.
Manufacturer: Panasonic Electric Works
Win Source Part Number: 1021019-AXK750347G
Packaging: Reel - TR
Number of Positions: 50
Pitch: 0.016" (0.40mm)
Connector Type: Socket, Center Strip Contacts
Number of Rows: 2
Contact Finish: Gold
Mated Stacking Heights: 2.5mm, 3mm
Height Above Board: 0.095" (2.41mm)
Mounting: SMD (SMT)
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
CONNECTOR, BOARD TO BOARD, 50, 2, FULL REEL; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.4mm; No. of Rows:2Rows; No. of Contacts:50Contacts;
CONN SOCKET 50POS SMD GOLD
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 308-AXK750347G | 1021019-AXK750347G | 11N3700 | AXK750347G |
| Product Name | 5A 60V Electronic Connector | Rectangular Connectors - AXK750347G | Connector, Board To Board, 50, 2, Full Reel; Mezzanine Connector Type Panasonic | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Gender | Female / Jack | |||
| Termination | Solder | |||
| Voltage Rating | 60 volts |