Panasonic 60V 5A Electronic Connector AXK740147G

Description
40 Pos 0.4mm Pitch Board-to-Board Header, 60V, 5A, Gold Plated Product overview: AXK740147G from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 60V, 5A, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXK740147G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
40 Pos 0.4mm Pitch Board-to-Board Header, 60V, 5A, Gold Plated Product overview: AXK740147G from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 60V, 5A, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXK740147G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 5A Electronic Connector
308-AXK740147G
60V 5A Electronic Connector 308-AXK740147G
40 Pos 0.4mm Pitch Board-to-Board Header, 60V, 5A, Gold Plated Product overview: AXK740147G from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 60V, 5A, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXK740147G can be used for catalog matching and distributor lookup.

40 Pos 0.4mm Pitch Board-to-Board Header, 60V, 5A, Gold Plated Product overview: AXK740147G from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 60V, 5A, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXK740147G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular - Board to Board Connectors - AXK740147G - 113880-AXK740147G - Win Source Electronics
Laguna Hills, CA, United States
Rectangular - Board to Board Connectors - AXK740147G
113880-AXK740147G
Rectangular - Board to Board Connectors - AXK740147G 113880-AXK740147G
Manufacturer: Panasonic Electric Works Win Source Part Number: 113880-AXK740147G Packaging: Reel - TR Number of Positions: 40 Pitch: 0.016" (0.40mm) Connector Type: Socket, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Mated Stacking Heights: 1.5mm Height Above Board: 0.059" (1.50mm) Mounting: SMD (SMT) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Panasonic Electric Works
Win Source Part Number: 113880-AXK740147G
Packaging: Reel - TR
Number of Positions: 40
Pitch: 0.016" (0.40mm)
Connector Type: Socket, Center Strip Contacts
Number of Rows: 2
Contact Finish: Gold
Mated Stacking Heights: 1.5mm
Height Above Board: 0.059" (1.50mm)
Mounting: SMD (SMT)
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
AXK740147G
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) AXK740147G
CONN SOCKET 40POS SMD GOLD

CONN SOCKET 40POS SMD GOLD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 308-AXK740147G 113880-AXK740147G AXK740147G
Product Name 60V 5A Electronic Connector Rectangular - Board to Board Connectors - AXK740147G Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Interconnect Input/Output Connectors - RJ11 Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Gender Female / Jack
Termination Through Hole
View Details
2mm Stacking Banana Plug Jumper, 28 AWG PVC Test Lead - SALE-9922 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Contact Size (AWG) 28 AWG
View Details