Panasonic SMD Electronic Connector AXK740127G

Description
Conn Board to Board SKT 40 POS 0.4mm Solder ST SMD T/R Product overview: AXK740127G from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-AXK740127G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Conn Board to Board SKT 40 POS 0.4mm Solder ST SMD T/R Product overview: AXK740127G from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-AXK740127G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Electronic Connector
340-AXK740127G
SMD Electronic Connector 340-AXK740127G
Conn Board to Board SKT 40 POS 0.4mm Solder ST SMD T/R Product overview: AXK740127G from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-AXK740127G can be used for catalog matching and distributor lookup.

Conn Board to Board SKT 40 POS 0.4mm Solder ST SMD T/R Product overview: AXK740127G from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-AXK740127G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - AXK740127G - 1021012-AXK740127G - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - AXK740127G
1021012-AXK740127G
Rectangular Connectors - AXK740127G 1021012-AXK740127G
Manufacturer: Panasonic Electric Works Win Source Part Number: 1021012-AXK740127G Packaging: Reel - TR Number of Positions: 40 Pitch: 0.016" (0.40mm) Features: Solder Retention Connector Type: Socket, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Mated Stacking Heights: 1.5mm Height Above Board: 0.059" (1.50mm) Mounting: SMD (SMT) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Panasonic Electric Works
Win Source Part Number: 1021012-AXK740127G
Packaging: Reel - TR
Number of Positions: 40
Pitch: 0.016" (0.40mm)
Features: Solder Retention
Connector Type: Socket, Center Strip Contacts
Number of Rows: 2
Contact Finish: Gold
Mated Stacking Heights: 1.5mm
Height Above Board: 0.059" (1.50mm)
Mounting: SMD (SMT)
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 340-AXK740127G 1021012-AXK740127G
Product Name SMD Electronic Connector Rectangular Connectors - AXK740127G
Termination SMD/SMT
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Connector (RF) Adapters - ABF.0A.250.CTA-ND - DigiKey
Specs
Connector Type Coaxial Connector; RF and Microwave Connector
Gender Male / Plug; Female / Jack
View Details
Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Modular Connectors / Ethernet Connectors - 201V14L - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details