Panasonic SMD 5A 60V Electronic Connector AXK730147G

Description
0.4mm Pitch 30 Pos 2 Row Header, 5A, 60V, Gold, SMD Product overview: AXK730147G from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5A, 60V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 5A, 60V, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXK730147G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
0.4mm Pitch 30 Pos 2 Row Header, 5A, 60V, Gold, SMD Product overview: AXK730147G from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5A, 60V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 5A, 60V, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXK730147G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 5A 60V Electronic Connector
308-AXK730147G
SMD 5A 60V Electronic Connector 308-AXK730147G
0.4mm Pitch 30 Pos 2 Row Header, 5A, 60V, Gold, SMD Product overview: AXK730147G from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5A, 60V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 5A, 60V, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXK730147G can be used for catalog matching and distributor lookup.

0.4mm Pitch 30 Pos 2 Row Header, 5A, 60V, Gold, SMD Product overview: AXK730147G from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5A, 60V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 5A, 60V, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXK730147G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular - Board to Board Connectors - AXK730147G - 118921-AXK730147G - Win Source Electronics
Laguna Hills, CA, United States
Rectangular - Board to Board Connectors - AXK730147G
118921-AXK730147G
Rectangular - Board to Board Connectors - AXK730147G 118921-AXK730147G
Manufacturer: Panasonic Electric Works Win Source Part Number: 118921-AXK730147G Packaging: Reel - TR Number of Positions: 30 Pitch: 0.016" (0.40mm) Connector Type: Socket, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Mated Stacking Heights: 1.5mm Height Above Board: 0.059" (1.50mm) Mounting: SMD (SMT) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient Quantity per package: 1k pcs

Manufacturer: Panasonic Electric Works
Win Source Part Number: 118921-AXK730147G
Packaging: Reel - TR
Number of Positions: 30
Pitch: 0.016" (0.40mm)
Connector Type: Socket, Center Strip Contacts
Number of Rows: 2
Contact Finish: Gold
Mated Stacking Heights: 1.5mm
Height Above Board: 0.059" (1.50mm)
Mounting: SMD (SMT)
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Sufficient
Quantity per package: 1k pcs

Buy Now Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
AXK730147G
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) AXK730147G
CONN SOCKET 30POS SMD GOLD

CONN SOCKET 30POS SMD GOLD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 308-AXK730147G 118921-AXK730147G AXK730147G
Product Name SMD 5A 60V Electronic Connector Rectangular - Board to Board Connectors - AXK730147G Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Termination Solder
Unlock Full Specs
to access all available technical data