24 Pos 2 Row 0.4mm Pitch Female Header, SMT, Gold, 5A Product overview: AXK724147G from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXK724147G can be used for catalog matching and distributor lookup.
Manufacturer: Panasonic Electric Works
Win Source Part Number: 010540-AXK724147G
Packaging: Reel - TR
Number of Positions: 24
Pitch: 0.016" (0.40mm)
Connector Type: Socket, Center Strip Contacts
Number of Rows: 2
Contact Finish: Gold
Mated Stacking Heights: 1.5mm
Height Above Board: 0.059" (1.50mm)
Mounting: SMD (SMT)
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs
CONN SOCKET P4 .4MM 24POS SMD
CONN SOCKET 24POS SMD GOLD
CONNECTOR, BOARD TO BOARD, 24, 2, FULL REEL; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.4mm; No. of Rows:2Rows; No. of Contacts:24Contacts;
CONNECTOR, RCPT, 24POS, 2ROW, 0.4MM; Pitch Spacing:0.4mm; No. of Rows:2Rows; No. of Contacts:24Contacts;
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 308-AXK724147G | 010540-AXK724147G | 590-AXK724147G | AXK724147G | 11N3655 | 70AH4376 |
| Product Name | 5A Electronic Connector | Rectangular - Board to Board Connectors - AXK724147G | CONN SOCKET P4 .4MM 24POS SMD | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | Connector, Board To Board, 24, 2, Full Reel; Mezzanine Connector Type Panasonic | Connector, Rcpt, 24Pos, 2Row, 0.4Mm; Pitch Spacing Panasonic |
| Gender | Female / Jack | |||||
| Termination | Solder | Solder | ||||
| Voltage Rating | 60 volts | 60 volts | ||||
| Current Rating | 0.3 amps | 0.3 amps |