20 Pos 0.4mm Board-to-Board Header, SMT, Gold, 60V Product overview: AXK720147G from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 60V, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXK720147G can be used for catalog matching and distributor lookup.
Manufacturer: Panasonic
Win Source Part Number: 1150064-AXK720147G
Manufacturer Homepage: www.panasonic.com/in
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
CONN SOCKET 20POS SMD GOLD
Board to Board & Mezzanine Connectors CONN SOCKET BRD/BRD 20 POS 0.4mm
P4(0.4MM PITCH)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 308-AXK720147G | 1150064-AXK720147G | AXK720147G | 590-AXK720147G | 09AK0263 |
| Product Name | 60V Electronic Connector | Rectangular Connectors - AXK720147G | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | Board to Board & Mezzanine Connectors CONN SOCKET BRD/BRD 20 POS 0.4mm | P4(0.4Mm Pitch) Panasonic Electronic Components |
| Gender | Female / Jack | ||||
| Termination | Solder | Solder | |||
| Voltage Rating | 60 volts | 60 volts | |||
| Current Rating | 0.3 amps | 0.3 amps |