Panasonic Electronic Connector AXK700147G

Description
0.4mm Pitch 100 Pos 2 Row Female Header, SMT, Gold Plated Product overview: AXK700147G from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXK700147G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
0.4mm Pitch 100 Pos 2 Row Female Header, SMT, Gold Plated Product overview: AXK700147G from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXK700147G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
308-AXK700147G
Electronic Connector 308-AXK700147G
0.4mm Pitch 100 Pos 2 Row Female Header, SMT, Gold Plated Product overview: AXK700147G from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXK700147G can be used for catalog matching and distributor lookup.

0.4mm Pitch 100 Pos 2 Row Female Header, SMT, Gold Plated Product overview: AXK700147G from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXK700147G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) - 1011329-AXK700147G - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
1011329-AXK700147G
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 1011329-AXK700147G
Win Source Part Number: 1011329-AXK700147G Category: Connectors, Interconnects>Rectan gular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Series: P4 Number of Positions: 100 Pitch: 0.016" (0.40mm) Connector Type: Socket, Center Strip, Outer Edge Contacts Number of Rows: 2 Contact Finish: Gold Package: Cut Tape (CT), Mated Stacking Heights: 1.5mm Height Above Board: 0.059" (1.50mm) Standard Package: 3,000 Mounting: SMD (SMT) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: Panasonic Electric Works Other Names: AXK700147G-ND,255-29 20-1,255-2920-2,255- 2920-6 Base Product Number: AXK700147

Win Source Part Number: 1011329-AXK700147G
Category: Connectors, Interconnects>Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Series: P4
Number of Positions: 100
Pitch: 0.016" (0.40mm)
Connector Type: Socket, Center Strip, Outer Edge Contacts
Number of Rows: 2
Contact Finish: Gold
Package: Cut Tape (CT),
Mated Stacking Heights: 1.5mm
Height Above Board: 0.059" (1.50mm)
Standard Package: 3,000
Mounting: SMD (SMT)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Mfr: Panasonic Electric Works
Other Names: AXK700147G-ND,255-2920-1,255-2920-2,255-2920-6
Base Product Number: AXK700147

Buy Now Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
AXK700147G
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) AXK700147G
CONN SOCKET 100POS SMD GOLD

CONN SOCKET 100POS SMD GOLD

Supplier's Site
Not Recommended Rohs Compliant Panasonic - 11N3628 - Newark, An Avnet Company
Chicago, IL, United States
Not Recommended Rohs Compliant Panasonic
11N3628
Not Recommended Rohs Compliant Panasonic 11N3628
Not Recommended RoHS Compliant: Yes

Not Recommended RoHS Compliant: Yes

Supplier's Site
Connector, Receptacle, 100 Position, 2Row; Mezzanine Connector Type Panasonic - 97W8062 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 100 Position, 2Row; Mezzanine Connector Type Panasonic
97W8062
Connector, Receptacle, 100 Position, 2Row; Mezzanine Connector Type Panasonic 97W8062
CONNECTOR, RECEPTACLE, 100 POSITION, 2ROW; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.4mm; No. of Rows:2Rows; No. of Contacts:100Contacts ; Connector Mounting:Surface Mount; Contact Material:Copper; Product Range:P4 Series RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 100 POSITION, 2ROW; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.4mm; No. of Rows:2Rows; No. of Contacts:100Contacts; Connector Mounting:Surface Mount; Contact Material:Copper; Product Range:P4 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 308-AXK700147G 1011329-AXK700147G AXK700147G 11N3628 97W8062
Product Name Electronic Connector Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Not Recommended Rohs Compliant Panasonic Connector, Receptacle, 100 Position, 2Row; Mezzanine Connector Type Panasonic
Gender Female / Jack
Termination Solder
Voltage Rating 60 volts
Unlock Full Specs
to access all available technical data

Similar Products