0.5mm Pitch 160 Pos Board-to-Board Header, Straight, SMD Product overview: AXK6SA6477YG from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXK6SA6477YG can be used for catalog matching and distributor lookup.
Manufacturer: Panasonic
Win Source Part Number: 912358-AXK6SA6477YG
Series: P5KS
Features: 160 Position Connector Header, Outer Shroud Contacts Surface Mount Gold
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Other Part Number: 255-3010-2, 255-3010-1, AXK6SA6477YG-ND, 255-3010-6
CONN HDR 160POS SMD GOLD
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 308-AXK6SA6477YG | 912358-AXK6SA6477YG | AXK6SA6477YG |
| Product Name | SMD Electronic Connector | Rectangular Connectors - AXK6SA6477YG | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Termination | Solder |