Panasonic Rectangular Connectors - AXK6S80537YG AXK6S80537YG

Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 1093844-AXK6S80537YG Packaging: Reel - TR Number of Positions: 80 Pitch: 0.020" (0.50mm) Features: Board Guide Connector Type: Header, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold Mated Stacking Heights: 5mm, 5.5mm, 8mm Height Above Board: 0.169" (4.30mm) Mounting: SMD (SMT) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 1093844-AXK6S80537YG Packaging: Reel - TR Number of Positions: 80 Pitch: 0.020" (0.50mm) Features: Board Guide Connector Type: Header, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold Mated Stacking Heights: 5mm, 5.5mm, 8mm Height Above Board: 0.169" (4.30mm) Mounting: SMD (SMT) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - AXK6S80537YG - 1093844-AXK6S80537YG - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - AXK6S80537YG
1093844-AXK6S80537YG
Rectangular Connectors - AXK6S80537YG 1093844-AXK6S80537YG
Manufacturer: Panasonic Electric Works Win Source Part Number: 1093844-AXK6S80537YG Packaging: Reel - TR Number of Positions: 80 Pitch: 0.020" (0.50mm) Features: Board Guide Connector Type: Header, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold Mated Stacking Heights: 5mm, 5.5mm, 8mm Height Above Board: 0.169" (4.30mm) Mounting: SMD (SMT) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Panasonic Electric Works
Win Source Part Number: 1093844-AXK6S80537YG
Packaging: Reel - TR
Number of Positions: 80
Pitch: 0.020" (0.50mm)
Features: Board Guide
Connector Type: Header, Outer Shroud Contacts
Number of Rows: 2
Contact Finish: Gold
Mated Stacking Heights: 5mm, 5.5mm, 8mm
Height Above Board: 0.169" (4.30mm)
Mounting: SMD (SMT)
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
308-AXK6S80537YG
Electronic Connector 308-AXK6S80537YG
Board to Board & Mezzanine Connectors CONN HEADER BRD/BRD 80 POS 0.5mm Product overview: AXK6S80537YG from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXK6S80537YG can be used for catalog matching and distributor lookup.

Board to Board & Mezzanine Connectors CONN HEADER BRD/BRD 80 POS 0.5mm Product overview: AXK6S80537YG from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXK6S80537YG can be used for catalog matching and distributor lookup.

Supplier's Site
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
AXK6S80537YG
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) AXK6S80537YG
CONN HDR 80POS SMD GOLD

CONN HDR 80POS SMD GOLD

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1093844-AXK6S80537YG 308-AXK6S80537YG AXK6S80537YG
Product Name Rectangular Connectors - AXK6S80537YG Electronic Connector Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Shunts, Jumpers - 36-1463B-ND - DigiKey
Keystone Electronics Corp.
Specs
Gender Male / Plug
View Details
Connector - 8 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details