80 Pos 0.5mm Board-to-Board Header, 60V, 16A, SMT Product overview: AXK6S80447YG from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 16A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 60V, 16A, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXK6S80447YG can be used for catalog matching and distributor lookup.
CONN HDR 80POS SMD GOLD
CONNECTOR, HEADER, 80 POSITION, 2ROW; Mezzanine Connector Type:Header; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:80Contacts;
| ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 308-AXK6S80447YG | AXK6S80447YG | 97W8056 |
| Product Name | 60V 16A Electronic Connector | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | Connector, Header, 80 Position, 2Row; Mezzanine Connector Type Panasonic |
| Gender | Male / Plug | ||
| Termination | Solder | ||
| Voltage Rating | 60 volts |