Panasonic Conn, Stacking, Header, 60Pos, 2Row; Product Range Panasonic AXK6S60547YG

Description
CONN, STACKING, HEADER, 60POS, 2ROW; Product Range:P5KS Series; No. of Contacts:60Contacts; Gender:Header; Pitch Spacing:0.5mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact Plating:Gold Plated RoHS Compliant: Yes
Datasheet
Description
CONN, STACKING, HEADER, 60POS, 2ROW; Product Range:P5KS Series; No. of Contacts:60Contacts; Gender:Header; Pitch Spacing:0.5mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact Plating:Gold Plated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Stacking, Header, 60Pos, 2Row; Product Range Panasonic - 78AH1322 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Stacking, Header, 60Pos, 2Row; Product Range Panasonic
78AH1322
Conn, Stacking, Header, 60Pos, 2Row; Product Range Panasonic 78AH1322
CONN, STACKING, HEADER, 60POS, 2ROW; Product Range:P5KS Series; No. of Contacts:60Contacts; Gender:Header; Pitch Spacing:0.5mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact Plating:Gold Plated RoHS Compliant: Yes

CONN, STACKING, HEADER, 60POS, 2ROW; Product Range:P5KS Series; No. of Contacts:60Contacts; Gender:Header; Pitch Spacing:0.5mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact Plating:Gold Plated RoHS Compliant: Yes

Supplier's Site Datasheet
Conn, Stacking, Header, 60Pos, 2Row; Product Range Panasonic - 97AC7493 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Stacking, Header, 60Pos, 2Row; Product Range Panasonic
97AC7493
Conn, Stacking, Header, 60Pos, 2Row; Product Range Panasonic 97AC7493
CONN, STACKING, HEADER, 60POS, 2ROW; Product Range:P5KS Series; No. of Contacts:60Contacts; Gender:Header; Pitch Spacing:0.5mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact Plating:Gold Plated RoHS Compliant: Yes

CONN, STACKING, HEADER, 60POS, 2ROW; Product Range:P5KS Series; No. of Contacts:60Contacts; Gender:Header; Pitch Spacing:0.5mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact Plating:Gold Plated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 78AH1322
Product Name Conn, Stacking, Header, 60Pos, 2Row; Product Range Panasonic
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting SMT; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Gold 8000 - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-STD-202E, MIL-STD-202E, MIL-STD-202E
Current Rating 0.3500 amps
View Details
Conn, Header, 36Pos, 1Row, 2.54Mm, Th Rohs Compliant Amphenol Communications Solutions - 30AK1371 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
View Details
Headers & Wire Housings - G125-MH11005M3P - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
890 Series CSP/BGA/QFN Devices -  - Sensata Technologies
Specs
Product Type IC Socket
View Details