Panasonic SMD 10A Electronic Connector AXK6S50447YG

Description
50 Pos 0.5mm Board-to-Board Header, Straight, SMD, 10A Product overview: AXK6S50447YG from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 10A, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXK6S50447YG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
50 Pos 0.5mm Board-to-Board Header, Straight, SMD, 10A Product overview: AXK6S50447YG from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 10A, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXK6S50447YG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 10A Electronic Connector
308-AXK6S50447YG
SMD 10A Electronic Connector 308-AXK6S50447YG
50 Pos 0.5mm Board-to-Board Header, Straight, SMD, 10A Product overview: AXK6S50447YG from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 10A, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXK6S50447YG can be used for catalog matching and distributor lookup.

50 Pos 0.5mm Board-to-Board Header, Straight, SMD, 10A Product overview: AXK6S50447YG from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 10A, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXK6S50447YG can be used for catalog matching and distributor lookup.

Supplier's Site
Rectangular Connectors - AXK6S50447YG - 1150061-AXK6S50447YG - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - AXK6S50447YG
1150061-AXK6S50447YG
Rectangular Connectors - AXK6S50447YG 1150061-AXK6S50447YG
Manufacturer: Panasonic Win Source Part Number: 1150061-AXK6S50447YG Manufacturer Homepage: www.panasonic.com/in dustrial/ Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Panasonic
Win Source Part Number: 1150061-AXK6S50447YG
Manufacturer Homepage: www.panasonic.com/industrial/
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
AXK6S50447YG
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) AXK6S50447YG
CONN HDR 50POS SMD GOLD

CONN HDR 50POS SMD GOLD

Supplier's Site
Connector, Header, 50 Position, 2Row; Mezzanine Connector Type Panasonic - 97W8054 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 50 Position, 2Row; Mezzanine Connector Type Panasonic
97W8054
Connector, Header, 50 Position, 2Row; Mezzanine Connector Type Panasonic 97W8054
CONNECTOR, HEADER, 50 POSITION, 2ROW; Mezzanine Connector Type:Header; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Product Range:P5KS Series RoHS Compliant: Yes

CONNECTOR, HEADER, 50 POSITION, 2ROW; Mezzanine Connector Type:Header; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Product Range:P5KS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 308-AXK6S50447YG 1150061-AXK6S50447YG AXK6S50447YG 97W8054
Product Name SMD 10A Electronic Connector Rectangular Connectors - AXK6S50447YG Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Connector, Header, 50 Position, 2Row; Mezzanine Connector Type Panasonic
Gender Male / Plug
Termination SMD/SMT
Voltage Rating 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Screw Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Mating Connector/Plugs - Bx4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details