Panasonic Arrays, Edge Type, Mezzanine (Board to Board) AXK6S40647YG

Description
CONN HDR 40POS SMD GOLD
Datasheet
Description
CONN HDR 40POS SMD GOLD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays, Edge Type, Mezzanine (Board to Board) - AXK6S40647YG - ODG (Origin Data Global)
Shenzhen, China
Arrays, Edge Type, Mezzanine (Board to Board)
AXK6S40647YG
Arrays, Edge Type, Mezzanine (Board to Board) AXK6S40647YG
CONN HDR 40POS SMD GOLD

CONN HDR 40POS SMD GOLD

Supplier's Site Datasheet
Conn, Stacking, Header, 40Pos, 2Row; Product Range Panasonic - 78AH1317 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Stacking, Header, 40Pos, 2Row; Product Range Panasonic
78AH1317
Conn, Stacking, Header, 40Pos, 2Row; Product Range Panasonic 78AH1317
CONN, STACKING, HEADER, 40POS, 2ROW; Product Range:P5KS Series; No. of Contacts:40Contacts; Gender:Header; Pitch Spacing:0.5mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact Plating:Gold Plated RoHS Compliant: Yes

CONN, STACKING, HEADER, 40POS, 2ROW; Product Range:P5KS Series; No. of Contacts:40Contacts; Gender:Header; Pitch Spacing:0.5mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact Plating:Gold Plated RoHS Compliant: Yes

Supplier's Site Datasheet
Conn, Stacking, Header, 40Pos, 2Row; Product Range Panasonic - 97AC7488 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Stacking, Header, 40Pos, 2Row; Product Range Panasonic
97AC7488
Conn, Stacking, Header, 40Pos, 2Row; Product Range Panasonic 97AC7488
CONN, STACKING, HEADER, 40POS, 2ROW; Product Range:P5KS Series; No. of Contacts:40Contacts; Gender:Header; Pitch Spacing:0.5mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact Plating:Gold Plated RoHS Compliant: Yes

CONN, STACKING, HEADER, 40POS, 2ROW; Product Range:P5KS Series; No. of Contacts:40Contacts; Gender:Header; Pitch Spacing:0.5mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact Plating:Gold Plated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number AXK6S40647YG 78AH1317
Product Name Arrays, Edge Type, Mezzanine (Board to Board) Conn, Stacking, Header, 40Pos, 2Row; Product Range Panasonic
Product Type IC Headers; Header, Outer Shroud Contacts IC Headers
Mounting SMT; Surface Mount SMT; Surface Mount
Number of Contacts 40 40
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GFH-061-126L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 6
View Details
Headers & Wire Housings - G125-MH11205L3P - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting Through-Hole
View Details
Headers & Wire Housings - 102142-8 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
IC Sockets - 2272202 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type PLCC; PLCC Socket
View Details