40 Pos 0.5mm Board-to-Board Header, Straight, SMT, 60V Product overview: AXK6S40547YG from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 60V, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXK6S40547YG can be used for catalog matching and distributor lookup.
Manufacturer: Panasonic
Win Source Part Number: 862778-AXK6S40547YG
Series: P5KS
Features: 40 Position Connector Header, Outer Shroud Contacts Surface Mount Gold
Package: Reel - TR
Mounting: Surface Mount
Family Name: AXK6S40547
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
HTSUS: 8536.69.4040
Other Part Number: 255-2543-6, 255-2543-2, 255-2543-1
CONN HDR 40POS SMD GOLD
P5KS Series 40 Position 0.5 mm Pitch Board to Board SMT Header Connector
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 308-AXK6S40547YG | 862778-AXK6S40547YG | AXK6S40547YG | 590-AXK6S40547YG |
| Product Name | 60V Electronic Connector | Rectangular Connectors - AXK6S40547YG | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | P5KS Series 40 Position 0.5 mm Pitch Board to Board SMT Header Connector |
| Termination | Solder |