Panasonic Arrays, Edge Type, Mezzanine (Board to Board) AXK6S40447YG

Description
CONN HDR 40POS SMD GOLD
Datasheet
Description
CONN HDR 40POS SMD GOLD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays, Edge Type, Mezzanine (Board to Board) - AXK6S40447YG - ODG (Origin Data Global)
Shenzhen, China
Arrays, Edge Type, Mezzanine (Board to Board)
AXK6S40447YG
Arrays, Edge Type, Mezzanine (Board to Board) AXK6S40447YG
CONN HDR 40POS SMD GOLD

CONN HDR 40POS SMD GOLD

Supplier's Site Datasheet
Conn, Stacking, Header, 40Pos, 2Row; Product Range Panasonic - 97AC7486 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Stacking, Header, 40Pos, 2Row; Product Range Panasonic
97AC7486
Conn, Stacking, Header, 40Pos, 2Row; Product Range Panasonic 97AC7486
CONN, STACKING, HEADER, 40POS, 2ROW; Product Range:P5KS Series; No. of Contacts:40Contacts; Gender:Header; Pitch Spacing:0.5mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact Plating:Gold Plated RoHS Compliant: Yes

CONN, STACKING, HEADER, 40POS, 2ROW; Product Range:P5KS Series; No. of Contacts:40Contacts; Gender:Header; Pitch Spacing:0.5mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact Plating:Gold Plated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number AXK6S40447YG 97AC7486
Product Name Arrays, Edge Type, Mezzanine (Board to Board) Conn, Stacking, Header, 40Pos, 2Row; Product Range Panasonic
Product Type IC Headers; Header, Outer Shroud Contacts IC Headers
Mounting SMT; Surface Mount SMT; Surface Mount
Number of Contacts 40 40
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details
Conn, Header, 20Pos, 2Row, 2.54Mm Rohs Compliant Amphenol Communications Solutions - 26AK3852 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
View Details
DIL Sockets - 1613634 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Array PoP Test: Euclid Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA; Test
View Details