Panasonic Rectangular Connectors - AXK6S40447YG AXK6S40447YG

Description
Manufacturer: Panasonic Win Source Part Number: 862776-AXK6S40447YG Series: P5KS Features: 40 Position Connector Header, Outer Shroud Contacts Surface Mount Gold Package: Reel - TR Mounting: Surface Mount Family Name: AXK6S40447 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks HTSUS: 8536.69.4040 Other Part Number: 255-2544-6, 255-2544-2, 255-2544-1
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 862776-AXK6S40447YG Series: P5KS Features: 40 Position Connector Header, Outer Shroud Contacts Surface Mount Gold Package: Reel - TR Mounting: Surface Mount Family Name: AXK6S40447 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks HTSUS: 8536.69.4040 Other Part Number: 255-2544-6, 255-2544-2, 255-2544-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - AXK6S40447YG - 862776-AXK6S40447YG - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - AXK6S40447YG
862776-AXK6S40447YG
Rectangular Connectors - AXK6S40447YG 862776-AXK6S40447YG
Manufacturer: Panasonic Win Source Part Number: 862776-AXK6S40447YG Series: P5KS Features: 40 Position Connector Header, Outer Shroud Contacts Surface Mount Gold Package: Reel - TR Mounting: Surface Mount Family Name: AXK6S40447 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks HTSUS: 8536.69.4040 Other Part Number: 255-2544-6, 255-2544-2, 255-2544-1

Manufacturer: Panasonic
Win Source Part Number: 862776-AXK6S40447YG
Series: P5KS
Features: 40 Position Connector Header, Outer Shroud Contacts Surface Mount Gold
Package: Reel - TR
Mounting: Surface Mount
Family Name: AXK6S40447
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
HTSUS: 8536.69.4040
Other Part Number: 255-2544-6, 255-2544-2, 255-2544-1

Buy Now Datasheet
Singapore, Singapore
SMD 60V Electronic Connector
308-AXK6S40447YG
SMD 60V Electronic Connector 308-AXK6S40447YG
40 Pos 0.5mm Board-to-Board Header, Straight, SMD, 60V Product overview: AXK6S40447YG from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 60V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 60V, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXK6S40447YG can be used for catalog matching and distributor lookup.

40 Pos 0.5mm Board-to-Board Header, Straight, SMD, 60V Product overview: AXK6S40447YG from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 60V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 60V, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXK6S40447YG can be used for catalog matching and distributor lookup.

Supplier's Site
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
AXK6S40447YG
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) AXK6S40447YG
CONN HDR 40POS SMD GOLD

CONN HDR 40POS SMD GOLD

Supplier's Site
Connector, Header, 40 Position, 2Row; Mezzanine Connector Type Panasonic - 97W8053 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 40 Position, 2Row; Mezzanine Connector Type Panasonic
97W8053
Connector, Header, 40 Position, 2Row; Mezzanine Connector Type Panasonic 97W8053
CONNECTOR, HEADER, 40 POSITION, 2ROW; Mezzanine Connector Type:Header; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Product Range:P5KS Series RoHS Compliant: Yes

CONNECTOR, HEADER, 40 POSITION, 2ROW; Mezzanine Connector Type:Header; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Product Range:P5KS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 862776-AXK6S40447YG 308-AXK6S40447YG AXK6S40447YG 97W8053
Product Name Rectangular Connectors - AXK6S40447YG SMD 60V Electronic Connector Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Connector, Header, 40 Position, 2Row; Mezzanine Connector Type Panasonic
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Mounting Surface Mount Surface Mount
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 2x2 Female +16 Signal Straight Press Fit Connector - 80320SH16-A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
61 Position Hermetic Bulkhead Connector - 24235 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 OHM ARINC/M39029 Connector, ARINC 600 Size 1 - 190301 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details