Panasonic Conn, Stacking, Header, 34Pos, 2Row; Product Range Panasonic AXK6S34547YG

Description
CONN, STACKING, HEADER, 34POS, 2ROW; Product Range:P5KS Series; No. of Contacts:34Contacts; Gender:Header; Pitch Spacing:0.5mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact Plating:Gold Plated RoHS Compliant: Yes
Datasheet
Description
CONN, STACKING, HEADER, 34POS, 2ROW; Product Range:P5KS Series; No. of Contacts:34Contacts; Gender:Header; Pitch Spacing:0.5mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact Plating:Gold Plated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Stacking, Header, 34Pos, 2Row; Product Range Panasonic - 64AH2606 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Stacking, Header, 34Pos, 2Row; Product Range Panasonic
64AH2606
Conn, Stacking, Header, 34Pos, 2Row; Product Range Panasonic 64AH2606
CONN, STACKING, HEADER, 34POS, 2ROW; Product Range:P5KS Series; No. of Contacts:34Contacts; Gender:Header; Pitch Spacing:0.5mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact Plating:Gold Plated RoHS Compliant: Yes

CONN, STACKING, HEADER, 34POS, 2ROW; Product Range:P5KS Series; No. of Contacts:34Contacts; Gender:Header; Pitch Spacing:0.5mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact Plating:Gold Plated RoHS Compliant: Yes

Supplier's Site Datasheet
Conn, Stacking, Header, 34Pos, 2Row; Product Range Panasonic - 34AH0252 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Stacking, Header, 34Pos, 2Row; Product Range Panasonic
34AH0252
Conn, Stacking, Header, 34Pos, 2Row; Product Range Panasonic 34AH0252
CONN, STACKING, HEADER, 34POS, 2ROW; Product Range:P5KS Series; No. of Contacts:34Contacts; Gender:Header; Pitch Spacing:0.5mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact Plating:Gold Plated RoHS Compliant: Yes

CONN, STACKING, HEADER, 34POS, 2ROW; Product Range:P5KS Series; No. of Contacts:34Contacts; Gender:Header; Pitch Spacing:0.5mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact Plating:Gold Plated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 64AH2606
Product Name Conn, Stacking, Header, 34Pos, 2Row; Product Range Panasonic
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting SMT; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

IC Socket Adapters - 5096292 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
RoHS Compliant RoHS Compliant
Contact Plating Tin
View Details
625 Series Quad Pack Contactor for 2
Specs
Product Type IC Socket
Contact Plating Gold
View Details
Elastomeric PCB Connectors - ZEBRA® Solid Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details
Male 28-32 AWG Crimp Contact, loose - G125-1020005 - Harwin Plc
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Current Rating 2.8 amps
View Details
2 suppliers