Panasonic Rectangular Connectors - AXK6S30547YG AXK6S30547YG

Description
Manufacturer: Panasonic Win Source Part Number: 862775-AXK6S30547YG Series: P5KS Features: 30 Position Connector Header, Outer Shroud Contacts Surface Mount Gold Package: Reel - TR Mounting: Surface Mount Family Name: AXK6S30547 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks HTSUS: 8536.69.4040 Other Part Number: 255-2546-6, 255-2546-2, 255-2546-1
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 862775-AXK6S30547YG Series: P5KS Features: 30 Position Connector Header, Outer Shroud Contacts Surface Mount Gold Package: Reel - TR Mounting: Surface Mount Family Name: AXK6S30547 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks HTSUS: 8536.69.4040 Other Part Number: 255-2546-6, 255-2546-2, 255-2546-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - AXK6S30547YG - 862775-AXK6S30547YG - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - AXK6S30547YG
862775-AXK6S30547YG
Rectangular Connectors - AXK6S30547YG 862775-AXK6S30547YG
Manufacturer: Panasonic Win Source Part Number: 862775-AXK6S30547YG Series: P5KS Features: 30 Position Connector Header, Outer Shroud Contacts Surface Mount Gold Package: Reel - TR Mounting: Surface Mount Family Name: AXK6S30547 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks HTSUS: 8536.69.4040 Other Part Number: 255-2546-6, 255-2546-2, 255-2546-1

Manufacturer: Panasonic
Win Source Part Number: 862775-AXK6S30547YG
Series: P5KS
Features: 30 Position Connector Header, Outer Shroud Contacts Surface Mount Gold
Package: Reel - TR
Mounting: Surface Mount
Family Name: AXK6S30547
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
HTSUS: 8536.69.4040
Other Part Number: 255-2546-6, 255-2546-2, 255-2546-1

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
308-AXK6S30547YG
SMD Electronic Connector 308-AXK6S30547YG
Conn Board to Board HDR 30 POS 0.5mm Solder ST SMD Reel Product overview: AXK6S30547YG from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXK6S30547YG can be used for catalog matching and distributor lookup.

Conn Board to Board HDR 30 POS 0.5mm Solder ST SMD Reel Product overview: AXK6S30547YG from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXK6S30547YG can be used for catalog matching and distributor lookup.

Supplier's Site
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
AXK6S30547YG
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) AXK6S30547YG
CONN HDR 30POS SMD GOLD

CONN HDR 30POS SMD GOLD

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 862775-AXK6S30547YG 308-AXK6S30547YG AXK6S30547YG
Product Name Rectangular Connectors - AXK6S30547YG SMD Electronic Connector Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products