30 Pos 2 Row 0.5mm Pitch Board-to-Board Header, 7mm Stack, Gold, 10A Product overview: AXK6S30447YG from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 10A, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXK6S30447YG can be used for catalog matching and distributor lookup.
Manufacturer: Panasonic
Win Source Part Number: 846612-AXK6S30447YG
Series: P5KS
Features: Position Connector
Package: Reel - TR
Family Name: AXK6S30447
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
HTSUS: 8536.69.4040
Other Part Number: 255-2547-6, 255-2547-2, 255-2547-1
CONN HDR 30POS SMD GOLD
CONNECTOR, HEADER, 30 POSITION, 2ROW; Mezzanine Connector Type:Header; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:30Contacts;
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 308-AXK6S30447YG | 846612-AXK6S30447YG | AXK6S30447YG | 97W8051 |
| Product Name | 10A Electronic Connector | Rectangular Connectors - AXK6S30447YG | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | Connector, Header, 30 Position, 2Row; Mezzanine Connector Type Panasonic |
| Gender | Male / Plug | |||
| Termination | SMD/SMT | |||
| Voltage Rating | 60 volts |