Panasonic Conn, Stacking, Header, 30Pos, 2Row; Product Range Panasonic AXK6S30447YG

Description
CONN, STACKING, HEADER, 30POS, 2ROW; Product Range:P5KS Series; No. of Contacts:30Contacts; Gender:Header; Pitch Spacing:0.5mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact Plating:Gold Plated RoHS Compliant: Yes
Datasheet
Description
CONN, STACKING, HEADER, 30POS, 2ROW; Product Range:P5KS Series; No. of Contacts:30Contacts; Gender:Header; Pitch Spacing:0.5mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact Plating:Gold Plated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Stacking, Header, 30Pos, 2Row; Product Range Panasonic - 97AC7484 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Stacking, Header, 30Pos, 2Row; Product Range Panasonic
97AC7484
Conn, Stacking, Header, 30Pos, 2Row; Product Range Panasonic 97AC7484
CONN, STACKING, HEADER, 30POS, 2ROW; Product Range:P5KS Series; No. of Contacts:30Contacts; Gender:Header; Pitch Spacing:0.5mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact Plating:Gold Plated RoHS Compliant: Yes

CONN, STACKING, HEADER, 30POS, 2ROW; Product Range:P5KS Series; No. of Contacts:30Contacts; Gender:Header; Pitch Spacing:0.5mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact Plating:Gold Plated RoHS Compliant: Yes

Supplier's Site Datasheet
Conn, Stacking, Header, 30Pos, 2Row; Product Range Panasonic - 78AH1311 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Stacking, Header, 30Pos, 2Row; Product Range Panasonic
78AH1311
Conn, Stacking, Header, 30Pos, 2Row; Product Range Panasonic 78AH1311
CONN, STACKING, HEADER, 30POS, 2ROW; Product Range:P5KS Series; No. of Contacts:30Contacts; Gender:Header; Pitch Spacing:0.5mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact Plating:Gold Plated RoHS Compliant: Yes

CONN, STACKING, HEADER, 30POS, 2ROW; Product Range:P5KS Series; No. of Contacts:30Contacts; Gender:Header; Pitch Spacing:0.5mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact Plating:Gold Plated RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 97AC7484
Product Name Conn, Stacking, Header, 30Pos, 2Row; Product Range Panasonic
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting SMT; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

IC Sockets - 2272205 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type PLCC; PLCC Socket
View Details
.025
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
Micro SD Card PCB Mount Socket -  - Rego Electronics Inc.
Specs
Product Type IC Socket
Socket Type Micro SD Card
Mounting Through-Hole
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, FG-S - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Contact Plating Gold
View Details