CONN HDR 20POS SMD GOLD
CONN, STACKING, HEADER, 20POS, 2ROW; Product Range:P5KS Series; No. of Contacts:20Contacts;
CONN, STACKING, HEADER, 20POS, 2ROW; Product Range:P5KS Series; No. of Contacts:20Contacts;
| ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|
| Product Category | IC Interconnect Components | IC Interconnect Components |
| Product Number | AXK6S20547YG | 64AH2601 |
| Product Name | Arrays, Edge Type, Mezzanine (Board to Board) | Conn, Stacking, Header, 20Pos, 2Row; Product Range Panasonic |
| Product Type | IC Headers; Header, Outer Shroud Contacts | IC Headers |
| Mounting | SMT; Surface Mount | SMT; Surface Mount |
| Number of Contacts | 20 | 20 |