Panasonic Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) AXK6S20447M1

Description
CONN RCPT 20POS SMD GOLD
Datasheet
Description
CONN RCPT 20POS SMD GOLD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
AXK6S20447M1
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) AXK6S20447M1
CONN RCPT 20POS SMD GOLD

CONN RCPT 20POS SMD GOLD

Supplier's Site
Connector, Rcpt, 20Pos, 2Row, 0.5Mm; Connector Systems Panasonic - 70AC6964 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 20Pos, 2Row, 0.5Mm; Connector Systems Panasonic
70AC6964
Connector, Rcpt, 20Pos, 2Row, 0.5Mm; Connector Systems Panasonic 70AC6964
CONNECTOR, RCPT, 20POS, 2ROW, 0.5MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Connector Mounting:Surface Mount; Product Range:V Series; Contact Material:Copper Alloy RoHS Compliant: Yes

CONNECTOR, RCPT, 20POS, 2ROW, 0.5MM; Connector Systems:Board-to-Board; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Connector Mounting:Surface Mount; Product Range:V Series; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number AXK6S20447M1 70AC6964
Product Name Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Connector, Rcpt, 20Pos, 2Row, 0.5Mm; Connector Systems Panasonic
Connector Type Rectangular Connectors, Heavy Duty Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Minitek ® - 10072354-F01-06ULF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Right Angle
Termination Through Hole
View Details
3 suppliers
Din Rail, Channel - 2946-2000-1405-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers