Panasonic Arrays, Edge Type, Mezzanine (Board to Board) AXK6S00647YG

Description
CONN HDR 100POS SMD GOLD
Datasheet
Description
CONN HDR 100POS SMD GOLD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays, Edge Type, Mezzanine (Board to Board) - AXK6S00647YG - ODG (Origin Data Global)
Shenzhen, China
Arrays, Edge Type, Mezzanine (Board to Board)
AXK6S00647YG
Arrays, Edge Type, Mezzanine (Board to Board) AXK6S00647YG
CONN HDR 100POS SMD GOLD

CONN HDR 100POS SMD GOLD

Supplier's Site Datasheet
Conn, Stacking, Header, 100Pos, 2Row; Product Range Panasonic - 78AH1305 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Stacking, Header, 100Pos, 2Row; Product Range Panasonic
78AH1305
Conn, Stacking, Header, 100Pos, 2Row; Product Range Panasonic 78AH1305
CONN, STACKING, HEADER, 100POS, 2ROW; Product Range:P5KS Series; No. of Contacts:100Contacts ; Gender:Header; Pitch Spacing:0.5mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact Plating:Gold Plated RoHS Compliant: Yes

CONN, STACKING, HEADER, 100POS, 2ROW; Product Range:P5KS Series; No. of Contacts:100Contacts; Gender:Header; Pitch Spacing:0.5mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact Plating:Gold Plated RoHS Compliant: Yes

Supplier's Site Datasheet
Conn, Stacking, Header, 100Pos, 2Row; Product Range Panasonic - 97AC7481 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Stacking, Header, 100Pos, 2Row; Product Range Panasonic
97AC7481
Conn, Stacking, Header, 100Pos, 2Row; Product Range Panasonic 97AC7481
CONN, STACKING, HEADER, 100POS, 2ROW; Product Range:P5KS Series; No. of Contacts:100Contacts ; Gender:Header; Pitch Spacing:0.5mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact Plating:Gold Plated RoHS Compliant: Yes

CONN, STACKING, HEADER, 100POS, 2ROW; Product Range:P5KS Series; No. of Contacts:100Contacts; Gender:Header; Pitch Spacing:0.5mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact Plating:Gold Plated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number AXK6S00647YG 78AH1305
Product Name Arrays, Edge Type, Mezzanine (Board to Board) Conn, Stacking, Header, 100Pos, 2Row; Product Range Panasonic
Product Type IC Headers; Header, Outer Shroud Contacts IC Headers
Mounting SMT; Surface Mount SMT; Surface Mount
Number of Contacts 100 100
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Sockets - 1613514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Contact Plating Gold; Nickel; Gold, gold over nickel
View Details
Headers & Wire Housings - G125-MH12005L7P - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting Through-Hole
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, FG-S - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Contact Plating Gold
View Details
678 Series -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 1.00E-6 Mohms
Contact Resistance 30 milliohms
View Details