Panasonic Conn, Stacking, Header, 100Pos, 2Row; Product Range Panasonic AXK6S00447YG

Description
CONN, STACKING, HEADER, 100POS, 2ROW; Product Range:P5KS Series; No. of Contacts:100Contacts ; Gender:Header; Pitch Spacing:0.5mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact Plating:Gold Plated RoHS Compliant: Yes
Datasheet
Description
CONN, STACKING, HEADER, 100POS, 2ROW; Product Range:P5KS Series; No. of Contacts:100Contacts ; Gender:Header; Pitch Spacing:0.5mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact Plating:Gold Plated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Stacking, Header, 100Pos, 2Row; Product Range Panasonic - 78AH1303 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Stacking, Header, 100Pos, 2Row; Product Range Panasonic
78AH1303
Conn, Stacking, Header, 100Pos, 2Row; Product Range Panasonic 78AH1303
CONN, STACKING, HEADER, 100POS, 2ROW; Product Range:P5KS Series; No. of Contacts:100Contacts ; Gender:Header; Pitch Spacing:0.5mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact Plating:Gold Plated RoHS Compliant: Yes

CONN, STACKING, HEADER, 100POS, 2ROW; Product Range:P5KS Series; No. of Contacts:100Contacts; Gender:Header; Pitch Spacing:0.5mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact Plating:Gold Plated RoHS Compliant: Yes

Supplier's Site Datasheet
Conn, Stacking, Header, 100Pos, 2Row; Product Range Panasonic - 97AC7479 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Stacking, Header, 100Pos, 2Row; Product Range Panasonic
97AC7479
Conn, Stacking, Header, 100Pos, 2Row; Product Range Panasonic 97AC7479
CONN, STACKING, HEADER, 100POS, 2ROW; Product Range:P5KS Series; No. of Contacts:100Contacts ; Gender:Header; Pitch Spacing:0.5mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact Plating:Gold Plated RoHS Compliant: Yes

CONN, STACKING, HEADER, 100POS, 2ROW; Product Range:P5KS Series; No. of Contacts:100Contacts; Gender:Header; Pitch Spacing:0.5mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact Plating:Gold Plated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 78AH1303
Product Name Conn, Stacking, Header, 100Pos, 2Row; Product Range Panasonic
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting SMT; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

IC Sockets - 2272202 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type PLCC; PLCC Socket
View Details
Headers & Wire Housings - G125-FV21005L0P - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting Through-Hole
View Details
Elastomeric PCB Connectors - ZEBRA® Sponge Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details