Panasonic Rectangular - Board to Board Connectors - AXK6L30347G AXK6L30347G

Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 135914-AXK6L30347G Packaging: Reel - TR Number of Positions: 30 Pitch: 0.020" (0.50mm) Connector Type: Header, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Mated Stacking Heights: 1.2mm Height Above Board: 0.037" (0.95mm) Mounting: SMD (SMT) Categories: Connectors, Interconnects Status: Obsolete(EOL) Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 135914-AXK6L30347G Packaging: Reel - TR Number of Positions: 30 Pitch: 0.020" (0.50mm) Connector Type: Header, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Mated Stacking Heights: 1.2mm Height Above Board: 0.037" (0.95mm) Mounting: SMD (SMT) Categories: Connectors, Interconnects Status: Obsolete(EOL) Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular - Board to Board Connectors - AXK6L30347G - 135914-AXK6L30347G - Win Source Electronics
Laguna Hills, CA, United States
Rectangular - Board to Board Connectors - AXK6L30347G
135914-AXK6L30347G
Rectangular - Board to Board Connectors - AXK6L30347G 135914-AXK6L30347G
Manufacturer: Panasonic Electric Works Win Source Part Number: 135914-AXK6L30347G Packaging: Reel - TR Number of Positions: 30 Pitch: 0.020" (0.50mm) Connector Type: Header, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Mated Stacking Heights: 1.2mm Height Above Board: 0.037" (0.95mm) Mounting: SMD (SMT) Categories: Connectors, Interconnects Status: Obsolete(EOL) Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Panasonic Electric Works
Win Source Part Number: 135914-AXK6L30347G
Packaging: Reel - TR
Number of Positions: 30
Pitch: 0.020" (0.50mm)
Connector Type: Header, Center Strip Contacts
Number of Rows: 2
Contact Finish: Gold
Mated Stacking Heights: 1.2mm
Height Above Board: 0.037" (0.95mm)
Mounting: SMD (SMT)
Categories: Connectors, Interconnects
Status: Obsolete(EOL)
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
308-AXK6L30347G
Electronic Connector 308-AXK6L30347G
Board to Board & Mezzanine Connectors CONN HEADER BRD/BRD Product overview: AXK6L30347G from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXK6L30347G can be used for catalog matching and distributor lookup.

Board to Board & Mezzanine Connectors CONN HEADER BRD/BRD Product overview: AXK6L30347G from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXK6L30347G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors
Product Number 135914-AXK6L30347G 308-AXK6L30347G
Product Name Rectangular - Board to Board Connectors - AXK6L30347G Electronic Connector
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - USB 2.0 Multiple Deck Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; USB
Gender Female / Jack
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
RFW/PFW Series: Backpotted Connector Assembly -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
50 Ohm BNC Straight Plug - 111128 - PIC Wire & Cable
Specs
Geometry Straight
View Details