Panasonic Electronic Connector AXK6L20337G

Description
Board to Board & Mezzanine Connectors CONN HEADER BRD/BRD Product overview: AXK6L20337G from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXK6L20337G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Board to Board & Mezzanine Connectors CONN HEADER BRD/BRD Product overview: AXK6L20337G from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXK6L20337G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Connector - 308-AXK6L20337G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Electronic Connector
308-AXK6L20337G
Electronic Connector 308-AXK6L20337G
Board to Board & Mezzanine Connectors CONN HEADER BRD/BRD Product overview: AXK6L20337G from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXK6L20337G can be used for catalog matching and distributor lookup.

Board to Board & Mezzanine Connectors CONN HEADER BRD/BRD Product overview: AXK6L20337G from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXK6L20337G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - AXK6L20337G - 1020995-AXK6L20337G - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - AXK6L20337G
1020995-AXK6L20337G
Rectangular Connectors - AXK6L20337G 1020995-AXK6L20337G
Manufacturer: Panasonic Electric Works Win Source Part Number: 1020995-AXK6L20337G Packaging: Reel - TR Number of Positions: 20 Pitch: 0.020" (0.50mm) Features: Board Guide Connector Type: Header, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Mated Stacking Heights: 1.2mm Height Above Board: 0.037" (0.95mm) Mounting: SMD (SMT) Categories: Connectors, Interconnects Status: Obsolete(EOL) Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient

Manufacturer: Panasonic Electric Works
Win Source Part Number: 1020995-AXK6L20337G
Packaging: Reel - TR
Number of Positions: 20
Pitch: 0.020" (0.50mm)
Features: Board Guide
Connector Type: Header, Center Strip Contacts
Number of Rows: 2
Contact Finish: Gold
Mated Stacking Heights: 1.2mm
Height Above Board: 0.037" (0.95mm)
Mounting: SMD (SMT)
Categories: Connectors, Interconnects
Status: Obsolete(EOL)
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
AXK6L20337G
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) AXK6L20337G
CONN HDR 20POS SMD GOLD

CONN HDR 20POS SMD GOLD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 308-AXK6L20337G 1020995-AXK6L20337G AXK6L20337G
Product Name Electronic Connector Rectangular Connectors - AXK6L20337G Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Termination SMD/SMT
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Spring Type Battery Connectors - Right Angle  Series - Rego Electronics Inc.
Specs
Current Rating 2.0 amps
View Details
Mini Alligator Clip to Female 6-32 Thread, Adapter - 8040 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details