Panasonic Rectangular Connectors - AXK6F80547YG AXK6F80547YG

Description
Manufacturer: Panasonic Win Source Part Number: 862774-AXK6F80547YG Series: P5KF Features: 80 Position Connector Header, Center Strip Contacts Surface Mount Gold Package: Reel - TR Mounting: Surface Mount Family Name: AXK6F80547 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks HTSUS: 8536.69.4040 Other Part Number: 255-3551-6, AXK6F80547YG-ND, 255-3551-1, 255-3551-2
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 862774-AXK6F80547YG Series: P5KF Features: 80 Position Connector Header, Center Strip Contacts Surface Mount Gold Package: Reel - TR Mounting: Surface Mount Family Name: AXK6F80547 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks HTSUS: 8536.69.4040 Other Part Number: 255-3551-6, AXK6F80547YG-ND, 255-3551-1, 255-3551-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - AXK6F80547YG - 862774-AXK6F80547YG - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - AXK6F80547YG
862774-AXK6F80547YG
Rectangular Connectors - AXK6F80547YG 862774-AXK6F80547YG
Manufacturer: Panasonic Win Source Part Number: 862774-AXK6F80547YG Series: P5KF Features: 80 Position Connector Header, Center Strip Contacts Surface Mount Gold Package: Reel - TR Mounting: Surface Mount Family Name: AXK6F80547 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks HTSUS: 8536.69.4040 Other Part Number: 255-3551-6, AXK6F80547YG-ND, 255-3551-1, 255-3551-2

Manufacturer: Panasonic
Win Source Part Number: 862774-AXK6F80547YG
Series: P5KF
Features: 80 Position Connector Header, Center Strip Contacts Surface Mount Gold
Package: Reel - TR
Mounting: Surface Mount
Family Name: AXK6F80547
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
HTSUS: 8536.69.4040
Other Part Number: 255-3551-6, AXK6F80547YG-ND, 255-3551-1, 255-3551-2

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
308-AXK6F80547YG
Electronic Connector 308-AXK6F80547YG
80 Pos 0.5mm SMT Header, 2 Rows, Straight, Gold Plated Product overview: AXK6F80547YG from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXK6F80547YG can be used for catalog matching and distributor lookup.

80 Pos 0.5mm SMT Header, 2 Rows, Straight, Gold Plated Product overview: AXK6F80547YG from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXK6F80547YG can be used for catalog matching and distributor lookup.

Supplier's Site
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
AXK6F80547YG
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) AXK6F80547YG
CONN HDR 80POS SMD GOLD

CONN HDR 80POS SMD GOLD

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 862774-AXK6F80547YG 308-AXK6F80547YG AXK6F80547YG
Product Name Rectangular Connectors - AXK6F80547YG Electronic Connector Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 50 Pins, In-Vacuum, Male Pins - A2379-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
SATA 22P Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
XB Wire Clamp to Shrouded Stacking Banana Plug - 643XB - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details